EN
  • EN
  • DE

MMQA33VT1

Part No MMQA33VT1
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 25VWM 48.6VC SC74 / 48.6V Clamp 504mA (8/20µs) Ipp Tvs Diode Surface Mount SC-74
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer onsemi
Packaging Reel - TR
Product Status Obsolete
Type Zener
Unidirectional Channels 4
Voltage - Reverse Standoff (Typ) 25V (Max)
Voltage - Breakdown (Min) 31.4V
Voltage - Clamping (Max) @ Ipp 48.6V
Current - Peak Pulse (10/1000µs) 504mA (8/20µs)
Power - Peak Pulse 150W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package SC-74, SOT-457
Supplier Device Package SC-74
Base Product Number MMQA33
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 3,000
Win Source Part Number 1334906-MMQA33VT1
Ultra Librarian 3D Model Ultra Librarian MMQA33VT1 CAD Model

Description

Introducing the MMQA33VT1 Series from ON Semiconductor

The MMQA33VT1 series is a cutting-edge line of multi-chip varistor devices designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. These components are expertly engineered to provide robust circuit protection in a compact, surface-mount package. The MMQA33VT1 series is particularly well-suited for safeguarding sensitive electronic equipment against voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD).

Key Features of MMQA33VT1

  • Transient Protection: The MMQA33VT1 series offers excellent transient voltage suppression capabilities, ensuring that devices are shielded from sudden spikes in voltage which could otherwise cause irreversible damage.
  • Low Leakage Current: Designed with low leakage current characteristics, these varistors help to maintain the energy efficiency of the overall system, reducing power consumption and heat generation.
  • Multiple Strike Capability: ON Semiconductor's MMQA33VT1 series can withstand multiple transient events, providing reliable and consistent protection over the lifetime of the product.
  • Surface-Mount Design: The compact, surface-mount design makes it easy to integrate these varistors into a wide range of electronic assemblies, saving valuable board space and facilitating streamlined manufacturing processes.

Applications

The MMQA33VT1 series is versatile and can be used across various applications where voltage protection is critical. Common applications include:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Telecommunication equipment
  • Automotive electronics
  • Industrial control systems
  • Power supply circuits

Technical Specifications

The MMQA33VT1 varistors operate over a wide temperature range and are characterized by their fast response time to transient events. These devices are compliant with the IEC 61000-4-2 standard for ESD immunity, ensuring that they meet the rigorous requirements for electronic components in today's market.

ON Semiconductor's commitment to quality and performance is evident in the MMQA33VT1 series, making them an ideal choice for designers and engineers looking to enhance the durability and reliability of their electronic systems.

For detailed specifications, application notes, and additional resources, visit ON Semiconductor's official website or contact their customer support for personalized assistance.

You May Also Be Interested in

General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2182 $50.1860
560+ $0.1791 $100.2960
865+ $0.1735 $150.0775
1,195+ $0.1679 $200.6405
1,545+ $0.1623 $250.7535
2,065+ $0.1455 $300.4575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82,970 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess