Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Voltage - Zener (Nom) (Vz) 47V
Tolerance ±5%
Maximum Power 500mW
Impedance (Maximum) (Zzt) 105 Ohms
Current - Reverse Leakage at Vr 100nA at 36V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package SOD-123
Supplier Device Package SOD-123
Family Part Number MMSZ5261B
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1225597-MMSZ5261BT1
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMSZ5261BT1 CAD Model

Description

ON Semiconductor MMSZ5261BT1 Zener Diode

The MMSZ5261BT1 is a high-quality Zener diode manufactured by ON Semiconductor, designed to provide excellent voltage regulation with a nominal Zener voltage of 47V. This product is a testament to ON Semiconductor's commitment to providing reliable and robust electronic components for a wide array of applications.

Constructed with a silicon planar power Zener diode design, the MMSZ5261BT1 is housed in a small surface-mount package, specifically the SOD-123 package, which is known for its compact footprint and ease of integration into various electronic circuits. This makes it an ideal choice for space-constrained applications that require precise voltage regulation.

The device features a standard tolerance on the nominal Zener voltage of ±5%, making it suitable for a range of voltage stabilization tasks. With a power dissipation of 500mW, this Zener diode can handle significant power levels for its size, ensuring stability and reliability in operation. The MMSZ5261BT1 is also characterized by its low leakage current and excellent clamping capability, which are essential for protecting sensitive electronic components from voltage spikes and surges.

ON Semiconductor's MMSZ5261BT1 is designed to meet the stringent requirements of the industrial market, with applications that include voltage regulation, surge suppression, and protection in consumer electronics, telecommunications, and computer systems. It is also a popular choice for use in power supplies and other energy management applications.

The product is available in a tape and reel format, facilitating automated assembly processes and making it convenient for manufacturers to handle and integrate into their production lines. With its robust design and reliable performance, the MMSZ5261BT1 Zener diode from ON Semiconductor is a go-to component for engineers and designers looking for a cost-effective solution to voltage regulation challenges.

For detailed specifications and application notes, customers are encouraged to consult the datasheet provided by ON Semiconductor. This ensures proper usage and integration of the MMSZ5261BT1 into their electronic designs, guaranteeing optimal performance and longevity of the final product.

You May Also Be Interested in

Rohm Semiconductor
DIODE ZENER 6.2V 100MW VMN2
Need more? Email Us
ECAD model for CDZFHT2RA6.2B
Microsemi Corporation
DIODE ZENER 3.3V 500MW DO213AA
Need more? Email Us
ECAD model for JANTX1N4620UR-1
Nexperia USA Inc.
DIODE ZENER 18V 250MW TO236AB
Need more? Email Us
ECAD model for BZX84-C18,235
Panjit
SURFACE MOUNT SILICON ZENER DIOD
Lowest to $0.0277
ECAD model for BZT52-B2V4S_R1_00001
Nexperia USA Inc.
DIODE ZENER 12V 400MW ALF2
Lowest to $0.0594
ECAD model for BZX79-B12,113
Taiwan Semiconductor
SOD-523F, 150MW, 2%, SMALL SIGNA
Lowest to $0.0136
ECAD model for BZX584B13
Nexperia USA Inc.
DIODE ZENER 15V 400MW SOD323
Lowest to $1.1970
ECAD model for PDZ15B,135
Vishay
DIODE ZENER 3.3V 1.25W DO214AC
Lowest to $0.2992
ECAD model for BZG05C3V3-HM3-08
ON Semiconductor
Zener Voltage Regulators | DIODE ZENER 4.7V 200MW SOD323
Lowest to $0.0194
ECAD model for MM3Z4V7T1

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
915+ $0.0549 $50.2335
2,220+ $0.0451 $100.1220
3,435+ $0.0437 $150.1095
4,730+ $0.0423 $200.0790
6,130+ $0.0408 $250.1040
8,200+ $0.0366 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 100,000 pieces
MOQ: 915 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention