EN
  • EN
  • DE

MOC5009M

Part No MOC5009M
Manufacturer ON Semiconductor
Catalog Optoisolators - Logic Output
Description OPTOCOUPL SCHMITT TRIG OUT 6DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Features Logic Output Optoisolator 1MHz Open Collector 7500Vpk 1 Channel - CMTI 6-DIP
Manufacturer ON Semiconductor
Series GlobalOptoisolator™
Package Tube
Part Status Obsolete
Mounting Through Hole
Package 6-DIP (0.300", 7.62mm)
Case / Package 6-DIP
Family Name MOC500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885539-MOC5009M
Ultra Librarian 3D Model Ultra Librarian MOC5009M CAD Model

Description

ON Semiconductor MOC5009M Optocoupler

The MOC5009M is a robust optocoupler device designed and manufactured by ON Semiconductor, a leader in semiconductor solutions. This optoelectronic component is engineered to provide efficient electrical isolation between its input and output, making it an ideal choice for various applications that require signal isolation to protect sensitive electronic circuits.

The MOC5009M features a gallium arsenide infrared LED that is optically coupled to a silicon phototransistor detector. The LED emits light when a forward current is applied, which is then detected by the phototransistor, allowing electrical signals to pass from the input to the output without a physical connection. This optical isolation helps prevent high voltages on one side of the optocoupler from damaging components on the other side, thereby enhancing system reliability and safety.

This device is capable of withstanding an isolation voltage of 5300Vrms, providing a substantial barrier against electrical shocks and surges. Its high isolation voltage makes the MOC5009M suitable for use in power supply circuits, motor control systems, and other applications that handle high voltages.

The MOC5009M comes in a dual-in-line package that is easy to integrate into printed circuit boards (PCBs). Its compact size and pin configuration facilitate simple installation and make it compatible with various industrial standard layouts. The optocoupler operates within a wide temperature range, ensuring reliable performance across diverse environmental conditions.

Key features of the MOC5009M include its high current transfer ratio (CTR), which ensures a strong signal is passed from the LED to the phototransistor, and its low input current requirement, which makes it suitable for low-power applications. Its fast switching speeds enable quick signal transfer, which is critical in high-speed systems.

Overall, the MOC5009M by ON Semiconductor is a versatile and reliable optocoupler that offers excellent isolation and performance for a wide range of electronic applications. Its robust design and high-quality construction make it a preferred choice among engineers and designers seeking to enhance circuit safety and integrity.

You May Also Be Interested in

Isocom Components 2004 LTD
6PIN AC INPUT, SINGLE OPTOCOUPLE
Lowest to $1.2929
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8SO
Lowest to $3.7549
Toshiba Semiconductor and Storage
Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 1 Channel 35kV/µs CMTI 6-SO
Need more? Email Us
Renesas Electronics America
Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 15kV/µs CMTI 5-SO
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH OPEN COLL 8SMD
Need more? Email Us
Isocom Components 2004 LTD
Logic Output Optoisolator 1MHz Tri-State 5300Vrms 1 Channel CMTI 6-DIP
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV OPN COLLECTOR 8SO
Need more? Email Us
Toshiba Semiconductor and Storage
Logic Output Optoisolator 20Mbps Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 6-SO, 5 Lead
Lowest to $0.3774
Toshiba Semiconductor and Storage
20MBPS HIGH SPEED LOGIC OUTPUT I
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess