EN
  • EN
  • DE

MPSW01A

Part No MPSW01A
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 40V 1A TO92
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 500mV @ 100mA, 1A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 60 @ 100mA, 1V
Maximum Power Dissipation 1W
Frequency - Transition 50MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92
Win Source Part Number 111482-MPSW01A
Ultra Librarian 3D Model Ultra Librarian MPSW01A CAD Model

Description

The ON Semiconductor MPSW01A is a high-performance NPN bipolar junction transistor (BJT) designed for a wide range of applications that require high voltage capabilities and moderate current handling. This versatile transistor is well-suited for use in audio amplifiers, signal processing, switching applications, and other general-purpose tasks where reliability and efficiency are paramount.

Key Features:

  • Voltage Ratings: The MPSW01A boasts a collector-emitter voltage (VCEO) of 40V, making it ideal for circuits that operate at moderate voltage levels.
  • Current Handling: With a continuous collector current (IC) rating of 500 mA, this device can handle a fair amount of current for a variety of electronic applications.
  • Power Dissipation: This transistor can dissipate up to 625 mW, allowing it to sustain moderate power levels without overheating.
  • Gain Bandwidth Product: It features a transition frequency (fT) of 50 MHz, providing a good balance between speed and performance for high-frequency applications.
  • High Current Gain: The MPSW01A has a high DC current gain (hFE) range, ensuring efficient operation and signal amplification.

Applications:

The MPSW01A transistor is commonly used in a variety of electronic circuits, including:

  • Audio Amplifiers: It can serve as a driver stage or output stage in audio amplifier designs, providing the necessary current and voltage handling capabilities.
  • Signal Processing: Its fast switching speeds and high current gain make it suitable for processing analog signals in a range of electronic devices.
  • Switching Circuits: The transistor can be employed in digital logic circuits and other switching applications where precise control of current is required.
  • General Purpose: Its robustness and versatility make it a go-to component for a multitude of general-purpose electronic projects.

The ON Semiconductor MPSW01A NPN transistor is a reliable and efficient component for designers seeking performance and durability in their electronic designs. Its combination of high voltage rating, moderate current handling, and high gain makes it a valuable part of any electronic component library.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess