EN
  • EN
  • DE

MR751RL

Part No MR751RL
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GP 100V 6A MICRODE BUTTON
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 6A
Voltage - Forward (Vf) (Max) @ If 900mV @ 6A
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 25μA @ 100V
Mounting Through Hole
Case / Package Microde Button
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 1079616-MR751RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MR751RL CAD Model

Description

ON Semiconductor MR751RL Standard Recovery Diode

The ON Semiconductor MR751RL is a robust standard recovery diode designed to provide efficient and reliable performance for a wide range of applications. This diode is a popular choice among engineers and technicians for its high surge capability and low forward voltage drop, making it suitable for use in power supplies, converters, and as a freewheeling diode in various electronic circuits.

The MR751RL diode features a continuous forward current rating of 6A, which allows it to handle moderate power levels, while its peak repetitive reverse voltage is rated at 100V. This makes it well-suited for low to medium voltage applications where a fast recovery time is not critical, but reliability and durability are of utmost importance.

Constructed with a lead formed for easy mounting, the MR751RL comes in an axial-lead package, which is designed to offer improved thermal performance and a compact footprint on printed circuit boards. The device is also characterized by its low leakage current, ensuring minimal power loss when the diode is in its off state and contributing to the overall energy efficiency of the system it is used in.

ON Semiconductor's MR751RL diode is also known for its ruggedness, capable of withstanding harsh operating conditions. It can tolerate high surge currents, which is essential for protecting circuits during momentary overloads. The diode's standard recovery time is suitable for applications where switching speed is not the primary concern, but the ability to handle occasional spikes in current is necessary.

Environmentally friendly, the MR751RL is RoHS compliant, meaning it does not contain hazardous substances commonly found in electronic components. This compliance ensures that the product is suitable for use in a variety of markets, including consumer electronics, industrial systems, and automotive applications where environmental regulations are stringent.

In summary, the ON Semiconductor MR751RL is a dependable choice for designers looking for a standard recovery diode that offers a balance between performance and cost. With its robust construction, high surge capability, and energy-efficient operation, it stands as a solid component in power management and rectification tasks.

You May Also Be Interested in

Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8061 $60.4575
175+ $0.6615 $115.7625
275+ $0.6408 $176.2200
375+ $0.6202 $232.5750
485+ $0.5994 $290.7090
645+ $0.5375 $346.6875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess