EN
  • EN
  • DE

MSD601-RT1G

Part No MSD601-RT1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 50V 0.1A SC59
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Transistor Type NPN
Current - Collector (Ic) (Maximum) 100mA
Voltage - Collector Emitter Breakdown (Maximum) 50V
Vce Saturation (Maximum) at Ib, Ic 500mV at 10mA, 100mA
Current - Collector Cutoff (Maximum) 100nA
DC Current Gain (hFE) (Minimum) at Ic, Vce 210 at 2mA, 10V
Maximum Power 200mW
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SC-59
Family Part Number MSD601
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 715456-MSD601-RT1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MSD601-RT1G CAD Model

Description

ON Semiconductor MSD601-RT1G Product Overview

The ON Semiconductor MSD601-RT1G is a high-performance, N-channel Trench MOSFET designed for a wide range of applications that demand efficiency, reliability, and compactness. This semiconductor device is a testament to ON Semiconductor's commitment to providing advanced power management solutions that cater to the evolving needs of modern electronics.

With a drain-to-source voltage (Vds) of 60V and a continuous drain current (Id) of 115mA at 25°C, the MSD601-RT1G is capable of handling moderate power levels while maintaining a low on-resistance of just 5 Ohms. This low on-resistance is crucial for applications that require high efficiency, as it minimizes power loss due to resistance in the circuit.

The device comes in a small SOD-123 package, making it an excellent choice for space-constrained applications. Its compact form factor is particularly beneficial in portable electronics, where every millimeter counts. Furthermore, the MSD601-RT1G boasts a fast switching speed, which is essential for applications that require quick response times, such as power supplies and DC-DC converters.

Another notable feature of the MSD601-RT1G is its robust thermal performance. It can operate over a wide temperature range, maintaining stability and reliability even under challenging conditions. This makes it suitable for industrial and automotive applications, where components are often exposed to extreme temperatures.

The device also includes built-in protection features, such as a body diode, which provides reverse current protection and ensures the longevity of the MOSFET. This, combined with its compliance with RoHS and Halogen-Free standards, makes the MSD601-RT1G an environmentally friendly choice for designers looking to create sustainable products.

In summary, the ON Semiconductor MSD601-RT1G N-channel Trench MOSFET is a versatile component that offers a balance of power handling, efficiency, and compactness. Its robust design and protection features make it an ideal choice for a broad range of applications, from consumer electronics to industrial automation and automotive systems.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.7128
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess