EN
  • EN
  • DE

MTB65N02

Part No MTB65N02
Manufacturer ON Semiconductor
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer ON Semiconductor
Win Source Part Number 330553-MTB65N02
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MTB65N02 CAD Model

Description

Introducing the MTB65N02 from ON Semiconductor

The MTB65N02 is a state-of-the-art power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This product is designed to cater to a wide range of applications, including power management, automotive systems, and high-performance computing. With its robust construction and advanced features, the MTB65N02 stands out as a reliable and efficient solution for your power switching needs.

Key Features

  • High Current Capability: The MTB65N02 is capable of handling high current loads, making it suitable for heavy-duty operations.
  • Low R<sub>DS(on): This device offers a low on-state resistance, which translates to better efficiency and reduced power losses during operation.
  • Enhanced Thermal Performance: With an excellent thermal design, the MTB65N02 ensures optimal heat dissipation, contributing to its longevity and reliability.
  • Robust Package: Encased in a durable package, this MOSFET is designed to withstand harsh environments and mechanical stress, ensuring a long operational life.

Applications

  • DC/DC Converters
  • Motor Drives
  • Power Supply Systems
  • Automotive Electronics
  • Switch Mode Power Supplies (SMPS)

The MTB65N02 incorporates advanced trench technology to provide superior performance in terms of switching speed and gate charge. This makes it not only energy-efficient but also ensures faster response times in critical applications. Its low threshold voltage ensures that the device can be driven at lower gate voltages, making it compatible with a wide range of drive circuits and reducing the overall complexity of power management systems.

ON Semiconductor's commitment to quality is evident in the MTB65N02, which is manufactured to the highest standards to ensure that it meets the rigorous demands of modern electronic systems. Whether you're designing for industrial, automotive, or consumer electronics, the MTB65N02 is an excellent choice for a reliable and high-performing power MOSFET.

With its combination of high current handling, low power dissipation, and robust design, the MTB65N02 from ON Semiconductor is the ideal choice for designers looking to enhance the efficiency and reliability of their power management solutions.

You May Also Be Interested in

Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess