EN
  • EN
  • DE
  • IT

CD74AC280E

Part No CD74AC280E
Manufacturer Texas Instruments
Catalog Logic - Parity Generators and Checkers
Description 9-Bit Odd/Even Parity Generator/Checker
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AC
Packaging Tube
Logic Type Parity Generator/Checker
Number of Circuits 9-Bit
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 1.5 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
RoHS State Request Verification
Win Source Part Number 1160082-CD74AC280E
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CD74AC280
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD74AC280E CAD Model

Description

The CD74AC280E is a high-speed CMOS Logic 9-Bit Odd/Even Parity Generator/Checker manufactured by Texas Instruments. Designed to operate in a wide range of applications, this integrated circuit is part of TI's advanced CMOS logic family, which provides a combination of high speed and low power consumption.

Key Features:

  • Logic Type: 9-Bit Parity Generator/Checker
  • Supply Voltage Range: 1.5V to 5.5V
  • Operating Temperature: -55°C to 125°C
  • Logic Family: AC
  • Propagation Delay Time: Fast propagation delay times, ensuring swift operation for critical applications
  • Mounting Type: Through Hole
  • Package / Case: PDIP-14
  • RoHS: Compliant with RoHS standards for environmental safety

Product Applications:

The CD74AC280E is used in a variety of digital applications where parity is required to enhance data integrity. These include:

  • Data communication systems
  • Error detection and correction devices
  • Computer systems
  • Digital signal processing
  • Networking equipment

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the CD74AC280E is no exception. This device is tested rigorously to ensure it meets the industry standards and the high expectations of its users. The wide operating temperature range makes it suitable for use in harsh environments, while the RoHS compliance ensures that it adheres to current environmental regulations.

Support and Resources:

For designers and engineers, Texas Instruments provides extensive support and resources. This includes detailed datasheets, application notes, and design resources to facilitate the integration of the CD74AC280E into various projects. Customers can also reach out to TI's support team for any technical assistance required.

You May Also Be Interested in

STMicroelectronics
IC PARITY GEN 9-BIT 14-SO
Need more? Email Us
Texas Instruments
9-BIT GEN/CHKER 14SO
Lowest to $0.7305
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14DIP
Lowest to $0.6320
Nexperia USA Inc.
NEXPERIA 74HCT280D - PARITY GENE
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHK 9-BIT 14-SOIC
Lowest to $0.5821
Texas Instruments
IC 9-BIT GEN/CHKER 14SO
Need more? Email Us
National Semiconductor (TI)
PARITY GENERATOR/CHECKER, TTL/H/
Need more? Email Us
Texas Instruments
INTEGRATED CIRCUIT BGA
Need more? Email Us
Microchip Technology
IC PARITY GENERATOR 8-BIT 28PLCC / Parity Generator 8-Bit 28-PLCC (11.48x11.48)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess