EN
  • EN
  • DE

AT29C020-12PC

Part No AT29C020-12PC
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 2MBIT PARALLEL 32DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mbit
Memory Organization 256K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 10ms
Access Time 120 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Through Hole
Package / Case 32-DIP (0.600", 15.24mm)
Supplier Device Package 32-PDIP
Base Product Number AT29C020
Standard Package 12 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 565613-AT29C020-12PC
Ultra Librarian 3D Model Ultra Librarian AT29C020-12PC CAD Model

Description

Microchip Technology AT29C020-12PC Overview

The AT29C020-12PC is a high-performance flash memory chip designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This 2-megabit flash memory device is engineered for applications requiring large nonvolatile memory storage with the flexibility of in-system programming and read/write operations.

Key Features

  • Memory Capacity: The device offers a substantial 2-megabit (256K x 8) storage capacity, allowing for the storage of large code bases, configuration data, or any other type of nonvolatile data.
  • Speed: With an access time of 120 nanoseconds, the AT29C020-12PC is designed for applications that demand rapid data access without compromising performance.
  • Programming Versatility: The chip supports byte-by-byte programming, making it highly flexible for various data storage scenarios. It also features a page mode that allows for 4 bytes of data to be programmed at once, enhancing programming efficiency.
  • Low Power Consumption: This device is optimized for low power consumption, making it an ideal choice for portable and power-sensitive applications.
  • Endurance: The AT29C020-12PC offers a high endurance cycle rating, ensuring reliability and longevity even with frequent write operations.
  • Extended Temperature Range: The device is operational across an extended temperature range, making it suitable for use in harsh environmental conditions.

Applications

The versatility and robustness of the AT29C020-12PC make it an excellent choice for a wide array of applications, including but not limited to:

  • Embedded systems
  • Telecommunications
  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • Consumer electronics

Package and Quality

The AT29C020-12PC is offered in a 32-lead, 0.600" wide, plastic DIP (DIP32) package, ensuring ease of integration into a variety of circuit board layouts. Microchip Technology is committed to high standards of quality and reliability, and this product is no exception. It is manufactured to meet the rigorous demands of the industry, providing assurance of its performance and durability in a range of conditions.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess