Products specifications

Category Switches>Thumbwheel Switches
Mfr TE Connectivity ALCOSWITCH Switches
Series DPS9
Package Bulk
Output Code Decimal
Read Out 0 ~ 9
Number of Sections 1
Display Characters - Height 0.268" (6.80mm)
Actuator Type Pushwheel
Contact Rating @ Voltage 0.4VA @ 20VAC/DC
Contact Material Copper Alloy
Contact Finish Gold
Mounting Type Panel Mount, Snap-In
Termination Style Card Edge/Solder Pad
End Caps Sold Separately
Section Width 0.315" (8.00mm)
Temperature Range - Operating -20°C ~ 80°C
Depth Behind Flange 39.00mm
Housing Material Polyphenylene Oxide (PPO)
Color Black
Base Product Number DPS9
RoHS Status Not applicable
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.50.9065
Win Source Part Number 1315578-DPS9111AK
Ultra Librarian 3D Model Ultra Librarian DPS9111AK CAD Model

Description

The DPS9111AK is a thumbwheel switch from the DPS9 series manufactured by TE Connectivity ALCOSWITCH Switches. TE Connectivity ALCOSWITCH Switches

  • Series: DPS9
  • Termination Style: Card Edge/Solder Pad
  • Color: Black
  • Contact Finish: Gold
  • Contact Material: Copper Alloy
  • Housing Material: Polyphenylene Oxide (PPO)
  • Readout: 0-9
  • Actuator Type: Pushwheel
  • Contact Rating @ Voltage: 0.4VA @ 20VAC/DC
  • Depth Behind Flange: 39.00mm
  • Mounting: Panel Mount, Snap-In
  • Output Code: Decimal
  • Number of Sections: 1
  • End Caps: Sold Separately
  • Section Width: 0.315" (8.00mm)
  • MSL Level: Not Applicable
  • REACH Status: Vendor Undefined
  • HTSUS: 8536.50.9065
  • RoHS Status: Not Applicable

You May Also Be Interested in

C&K Components
SWITCH THUMB BCD 0.1A 120V
Need more? Email Us
ECAD model for 323100000
C&K Components
SWITCH THUMB BCD 0.1A 120V/28V
Need more? Email Us
ECAD model for 302129100
Apem Inc.
SWITCH THUMB DECIMAL 0.1A 40V
Lowest to $61.0908
ECAD model for DPS9111AK2
TE Connectivity
SWITCH THUMB BCD 0.4VA 20V / Thumbwheel Switch BCD 0.4VA @ 20VAC/DC Panel Mount, Snap-In
Need more? Email Us
ECAD model for DPS10131AK
C&K Components
SWITCH THUMB BCD 0.1A 120V/28V / Thumbwheel Switch BCD 0.1A @ 120VAC/28VDC Panel Mount, Snap-In
Need more? Email Us
ECAD model for 312100N03
C&K Components
SWITCH THUMB BCD 0.1A 30V / Thumbwheel Switch BCD 0.1A @ 30VDC Panel Mount, Snap-In
Need more? Email Us
ECAD model for 3P0210A02
C&K Components
SWITCH THUMB BCD COMP 0.1A 120V
Need more? Email Us
ECAD model for 342300001
TE Connectivity
Need more? Email Us
ECAD model for DPS9111AK
Apem Inc.
SWITCH THUMB HEX COMP 0.1A 40V / Thumbwheel Switch Hexadecimal Complement 0.1A @ 40VAC/DC Panel Mount, Snap-In
Need more? Email Us
ECAD model for DPS9307AK2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention