EN
  • EN
  • DE

IP4791CZ12

Part No IP4791CZ12
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description HDMI ESD protection, level shifter and backdrive protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1185942-IP4791CZ12
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IP4791CZ12 CAD Model

Description

The IP4791CZ12 is a highly integrated device designed by NXP Semiconductors, tailored to enhance and protect High-Definition Multimedia Interface (HDMI) interfaces. This advanced component is engineered to provide a robust solution for applications that require high-speed data transmission and reception while maintaining signal integrity and protecting against electrostatic discharge (ESD).

Key Features

  • HDMI 1.4 Compliance: The IP4791CZ12 meets the specifications of HDMI version 1.4, ensuring compatibility with a wide range of multimedia devices.
  • Integrated ESD Protection: With built-in ESD protection, the device can withstand ESD pulses, minimizing the risk of damage to sensitive circuitry.
  • Low Capacitance: The low capacitance design ensures that high-speed signals are not significantly distorted, preserving signal quality over HDMI connections.
  • Active Pull-ups on TMDS Lines: This feature helps to maintain signal integrity, particularly over longer cable runs, by preventing signal attenuation.
  • Backdrive Protection: Protection against backdrive currents safeguards the device and the system during hot-plug events or when cables are disconnected.

Applications

The IP4791CZ12 is ideal for a range of applications that require reliable high-speed digital video and audio transmission. These include:

  • High-definition televisions (HDTVs)
  • Digital set-top boxes
  • Blu-ray players
  • Personal computers
  • Video game consoles

Technical Specifications

The device comes in a small TSSOP12 package, which is not only space-saving but also offers excellent thermal performance. It operates over a wide temperature range, making it suitable for various environments. The IP4791CZ12 also includes on-chip termination resistors for the differential lines, further reducing the need for external components and simplifying the design process for engineers.

With its comprehensive feature set, the IP4791CZ12 from NXP is a top choice for designers looking to enhance the performance and durability of their HDMI interfaces. Its integration of critical functions and protective measures ensures that it stands out in the market as a reliable and efficient solution for advanced multimedia applications.

You May Also Be Interested in

Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
Texas Instruments
PATTI / Interface
Need more? Email Us
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4043 $58.6235
350+ $0.3315 $116.0250
540+ $0.3211 $173.3940
745+ $0.3107 $231.4715
965+ $0.3003 $289.7895
1,290+ $0.2691 $347.1390
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 139,020 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess