The 74HC280N, manufactured by NXP Semiconductors, is a high-speed Si-gate CMOS device that is designed to function as a 9-bit parity generator or checker. This integrated circuit is a crucial component in digital systems where error detection is paramount, such as in data transmission or storage applications.
Key Features:
- Logic Family: The device belongs to the 74HC family, known for its high-speed operation and compatibility with TTL (Transistor-Transistor Logic).
- Supply Voltage: It operates on a wide range of supply voltages from 2V to 6V, making it versatile for various digital applications.
- Power Dissipation: The 74HC280N boasts a low power consumption, which is a critical attribute for energy-efficient designs.
- Functionality: It can generate or check odd or even parity for a set of nine input bits, providing a single output bit that indicates the parity.
- Package: This device comes in a standard 14-pin DIP (Dual In-line Package), which is suitable for through-hole mounting, offering ease of integration into existing designs.
Applications:
The 74HC280N is widely used in digital systems for error detection and correction. Its applications include, but are not limited to:
- Data transmission systems
- Data storage devices
- Computer memory checks
- Networking equipment
- Digital error management systems
Quality and Reliability:
NXP Semiconductors is known for its commitment to quality, and the 74HC280N is no exception. It is designed to meet strict industry standards, ensuring high reliability and performance in critical applications.
Technical Specifications:
Parameter
Value
Logic Type
Parity Generator/Checker
Number of Circuits
1
Number of Inputs
9
Number of Outputs
1
Operating Temperature
-40°C to +125°C
For those looking to incorporate a reliable parity checking solution in their digital systems, the 74HC280N from NXP offers a perfect blend of performance, power efficiency, and ease of use.