EN
  • EN
  • DE

SY10E160JZ TR

Part No SY10E160JZ TR
Manufacturer Microchip Technology
Catalog Logic - Parity Generators and Checkers
Description IC GEN/CHKER 12-BIT 28PLCC  /  Parity Generator 12-Bit 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Parity Generators and Checkers
Mfr Microchip Technology
Series 10E
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Parity Generator/Checker
Number of Circuits 12-Bit
Voltage - Supply 4.2 V ~ 5.5 V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 10E160
Other Names SY10E160JZ TR,SY10E160JZTR
Standard Package 750
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257166-SY10E160JZ TR
Ultra Librarian 3D Model Ultra Librarian SY10E160JZ TR CAD Model

Description

The SY10E160JZ TR is a high-performance, precision integrated circuit produced by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. Designed for demanding applications that require high-speed data transmission and processing, this device is a quintessential component for modern electronic systems.

Key Features

  • High-Speed Operation: The SY10E160JZ TR operates at exceptional speeds, making it suitable for high-frequency applications.
  • Differential Outputs: With differential outputs, it provides improved noise immunity and signal integrity, which is crucial for maintaining the fidelity of high-speed signals.
  • Low Power Consumption: Despite its high-speed capabilities, this product is designed to be energy-efficient, minimizing power usage in your designs.
  • Temperature Range: It is built to perform reliably over a wide temperature range, ensuring stability and functionality in various operating conditions.

Applications

The SY10E160JZ TR is versatile and can be used in a multitude of applications. It is particularly well-suited for:

  • High-speed data communication systems
  • Automated test equipment
  • High-frequency clock distribution networks
  • Precision timing circuits

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SY10E160JZ TR is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected by industry professionals. Whether you’re designing for industrial, commercial, or high-tech applications, you can rely on this product to deliver consistent performance.

Ordering Information

The SY10E160JZ TR comes in a convenient surface-mount package, ready for integration into your next project. It is available for order in tape and reel format, facilitating easy assembly for mass production. Contact Microchip Technology or an authorized distributor to place an order and for additional product information.

You May Also Be Interested in

Texas Instruments
9-BIT GEN/CHKER 14SO
Lowest to $0.7305
Texas Instruments
54S280 9-BIT ODD/EVEN PARITY GEN
Need more? Email Us
ON Semiconductor
PARITY GENERATOR/CHECKER, 12-BIT
Lowest to $2.0692
Nexperia USA Inc.
IC PARITY GEN/CHK 9-BIT 14-SO
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 8-BIT 24SSOP / Parity Generator 8-Bit 24-SSOP
Need more? Email Us
Texas Instruments
54S280 9-BIT ODD/EVEN PARITY GEN
Lowest to $33.1153
ON Semiconductor
PARITY GENERATOR/CHECKER, 9-BIT
Lowest to $3.0901
Texas Instruments
54180 9-BIT ODD/EVEN PARITY GENE
Lowest to $7.7325
Texas Instruments
9-BIT ODD/EVEN PARITY GENERATOR/
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess