EN
  • EN
  • DE

SY10EPT28LZI-TR

Part No SY10EPT28LZI-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 8SOIC  /  Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 10EPT
Package Tape & Reel (TR)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal LVPECL, LVTTL
Output Signal LVPECL, LVTTL
Output Type Differential, Single-Ended
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 10EPT28
Other Names SY10EPT28LZI TR,SY10EPT28LZITR,SY10EPT28LZITR,SY10EPT28LZI TR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256125-SY10EPT28LZI-TR
Ultra Librarian 3D Model Ultra Librarian SY10EPT28LZI-TR CAD Model

Description

Microchip Technology's SY10EPT28LZI-TR: A High-Speed Differential Line Driver

The SY10EPT28LZI-TR is a high-performance, precision differential line driver designed by Microchip Technology to cater to the demanding requirements of high-speed data transmission systems. This component is part of Microchip's extensive portfolio of semiconductor solutions that are known for their reliability and cutting-edge performance.

Constructed with Silicon Germanium (SiGe) technology, the SY10EPT28LZI-TR offers a unique blend of high-speed operation and low power consumption, making it an ideal choice for applications such as clock distribution, serial communication systems, and high-speed data acquisition. It operates over a wide frequency range and is capable of driving signals with very fast edge rates, which is critical for maintaining signal integrity in high-speed environments.

The device features a differential input and output, which allows it to transmit signals with reduced noise and improved electromagnetic compatibility (EMC). Differential signaling also helps to minimize the effects of ground bounce and signal crosstalk, which are common challenges in high-speed digital circuits. The SY10EPT28LZI-TR is capable of handling data rates up to 3 Gbps, which makes it suitable for the latest high-speed interfaces.

Additionally, the SY10EPT28LZI-TR is equipped with fail-safe circuitry that ensures a known output state when input signals are undetermined. This feature enhances system reliability by preventing undefined states during power-up or in the event of signal loss.

Available in a compact, surface-mount package, the SY10EPT28LZI-TR is designed for easy integration into a wide range of electronic assemblies. The package is optimized for minimal parasitic capacitance and inductance, which further contributes to its high-speed performance. Moreover, it is characterized for operation over the full industrial temperature range, ensuring robust performance even in harsh environments.

With its combination of high speed, precision, and reliability, the SY10EPT28LZI-TR from Microchip Technology is an excellent choice for designers looking to enhance the performance of their digital communication systems.

You May Also Be Interested in

Analog Devices Inc.
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $16.7570
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1456
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1237
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 50Mbps 6-XSON, SOT886 (1.45x1)
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIR X1DFN1010-6
Lowest to $0.1482
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 48SSOP
Lowest to $3.1303
ON Semiconductor
IC TRNSLTR UNIDIR 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6TSSOP
Lowest to $0.3784
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON (1.2x1)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess