EN
  • EN
  • DE

SY10EPT20VZC-TR

Part No SY10EPT20VZC-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 8SOIC  /  Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 10EPT
Package Tape & Reel (TR)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal LVCMOS, LVTTL
Output Signal LVPECL
Output Type Differential
Temperature Range - Operating 0°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 10EPT20
Other Names SY10EPT20VZC TR,SY10EPT20VZC TR,SY10EPT20VZCTR,SY10EPT20VZCTR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256124-SY10EPT20VZC-TR
Ultra Librarian 3D Model Ultra Librarian SY10EPT20VZC-TR CAD Model

Description

Product Overview: SY10EPT20VZC-TR by Microchip Technology

The SY10EPT20VZC-TR from Microchip Technology is a cutting-edge differential PECL to TTL translator designed to bridge the gap between two of the most common logic signal standards in the industry. This high-speed, low-power device is part of Microchip's precision-engineered product line, offering reliable performance for a wide range of applications.

Key Features

  • High-Speed Performance: The SY10EPT20VZC-TR is capable of handling fast signal transition times, making it ideal for high-speed data communication and processing applications.
  • Differential PECL Inputs: The translator accepts differential PECL input levels, providing improved noise immunity and signal integrity over single-ended signals.
  • TTL/CMOS Output Levels: It converts the PECL input levels to TTL or CMOS output levels, ensuring compatibility with a wide range of digital circuits.
  • Power Supply: The device operates over a wide power supply range, accommodating various system design requirements.
  • Temperature Range: The SY10EPT20VZC-TR is designed to operate over an extended industrial temperature range, ensuring reliability in harsh environments.

Applications

The SY10EPT20VZC-TR is suitable for a variety of applications, including but not limited to:

  • High-speed data communication systems
  • Data acquisition and processing equipment
  • Clock distribution networks
  • Test and measurement instruments
  • Digital signal level translation

Product Packaging

The SY10EPT20VZC-TR comes in a convenient surface-mount package, making it easy to integrate into PCB designs. The "TR" suffix indicates that the product is provided in tape and reel packaging, which is suitable for automated assembly processes, enhancing production efficiency.

Quality and Reliability

As with all Microchip Technology products, the SY10EPT20VZC-TR is manufactured to the highest quality standards. Customers can expect consistent performance and dependability from this translator, ensuring a reliable interface between PECL and TTL logic levels in their electronic systems.

You May Also Be Interested in

Texas Instruments
IC TRNSLTR BIDIRECTIONAL 48SSOP
Lowest to $3.1303
ON Semiconductor
IC TRNSLTR UNIDIR 14TSSOP
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIR X1DFN1010-6
Lowest to $0.1482
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $1.2330
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT26
Lowest to $0.1448
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.8108
Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274
Analog Devices Inc.
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $16.7570
Diodes Incorporated
IC TRNSLTR BIDIR X2DFN0910-6
Lowest to $0.1533

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess