EN
  • EN
  • DE

SY100EPT28LKI-TR

Part No SY100EPT28LKI-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 8MSOP  /  Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 100EPT
Package Tape & Reel (TR)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal LVPECL, LVTTL
Output Signal LVTTL, LVPECL
Output Type Differential, Single-Ended
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 100EPT28
Other Names SY100EPT28LKI TR,SY100EPT28LKITR,SY100EPT28LKITR,SY100EPT28LKI TR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256178-SY100EPT28LKI-TR
Ultra Librarian 3D Model Ultra Librarian SY100EPT28LKI-TR CAD Model

Description

Product Overview: SY100EPT28LKI-TR by Microchip Technology

The SY100EPT28LKI-TR is a high-performance, precision dual differential LVPECL to LVDS translator fabricated by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This device is specifically designed to address the needs of high-speed data communication in complex electronic systems.

The translator operates over a wide frequency range, making it suitable for applications such as clock distribution, data transmission, and telecommunication systems where signal integrity and speed are critical. It is engineered to convert LVPECL (Low Voltage Positive Emitter Coupled Logic) signals to LVDS (Low Voltage Differential Signaling) levels with minimal skew and propagation delay, ensuring reliable and fast data transfer.

Key Features:

  • High-Speed Operation: The SY100EPT28LKI-TR is capable of handling very high data rates, which is essential for modern high-speed digital interfaces.
  • Low Power Consumption: It is designed to be power-efficient, which is critical in portable and power-sensitive applications.
  • Differential Design: The differential nature of the signals provides robustness against common-mode noise, which is a significant advantage in electrically noisy environments.
  • Wide Operating Temperature Range: The device is operational over an extended temperature range, making it suitable for industrial applications with varying environmental conditions.

Applications:

  • High-speed data communications
  • Clock distribution networks
  • Telecommunication infrastructure
  • Networking equipment
  • Industrial control systems

The SY100EPT28LKI-TR is available in a compact package, which is ideal for space-constrained applications. It is also characterized by its ease of use and integration into existing systems, making it a versatile choice for designers looking to upgrade their communication protocols without extensive redesign.

With its combination of high-speed performance, reliability, and Microchip's commitment to quality, the SY100EPT28LKI-TR is an excellent choice for system designers looking to enhance the performance of their digital communication systems.

You May Also Be Interested in

Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON
Lowest to $0.3083
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1456
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 20TSSOP
Lowest to $1.8903
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.7128
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $6.1119
Nexperia USA Inc.
IC LP CONFIG GATE V-XLATR 6XSON
Need more? Email Us
NXP / Nexperia
IC TRNSLTR BIDIR 14DHVQFN
Lowest to $1.4076
Diodes Incorporated
IC TRNSLTR BIDIR X1DFN1010-6
Lowest to $0.1482
Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess