EN
  • EN
  • DE

DM74S182N

Part No DM74S182N
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description IC GENERATOR LOOK-AHEAD 16-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Look-ahead Carry Generator
Supply Voltage 4.75V ~ 5.25V
Resolution 4
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number 74S182
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 252450-DM74S182N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DM74S182N CAD Model

Description

The DM74S182N is a high-performance integrated circuit designed by ON Semiconductor, which serves as a versatile Arithmetic Unit and Function Generator. This IC is a key component in computational and digital systems where complex arithmetic operations and logic functions are required.

Key Features

  • Functionality: The DM74S182N can perform a variety of arithmetic operations including addition, subtraction, and a range of logical functions such as AND, OR, NOT, and XOR. Its ability to execute multiple functions makes it an indispensable part of many digital circuits.
  • Speed: Built with speed in mind, the DM74S182N provides fast arithmetic processing capabilities, making it suitable for high-speed computing applications where timing is critical.
  • Integration: This device integrates multiple functions into a single chip, which helps in reducing the overall complexity of circuit designs and saves space on printed circuit boards.
  • Power Consumption: The DM74S182N is designed to operate with a low power consumption, making it ideal for use in power-sensitive applications.
  • Package: The component is available in a standard 24-pin DIP (Dual In-line Package), which is easy to handle and compatible with conventional PCB layouts.

Applications

The DM74S182N is widely used across various applications in the electronics industry. Some of its primary applications include:

  • High-speed computer arithmetic units
  • Digital signal processing (DSP)
  • Complex logic circuit implementations
  • Microprocessor support circuits
  • Programmable logic controllers (PLCs)

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the DM74S182N is no exception. It is manufactured under stringent quality control standards and is designed to meet the reliability demands of the most critical applications.

Summary

The DM74S182N from ON Semiconductor is a multifunctional arithmetic and logic unit that offers high-speed performance, integration, and low power consumption, making it a valuable component for designers in the field of digital electronics. Whether used in computing, signal processing, or control systems, the DM74S182N provides a reliable and efficient solution for complex arithmetic and logic operations.

You May Also Be Interested in

TE Connectivity
SENSOR HUMID/TEMP 3V 5%
Lowest to $1.3456
Taiyo Yuden
FILTER SAW 2.595GHZ 10SMD
Lowest to $0.1305
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.0122
Renesas Electronics America
MOSFET N-CH HS SW TO-263
Lowest to $4.7447
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Renesas Electronics America
Silicon P Channel Power MOSFET Power Switching | MOSFET P-CH SMD
Lowest to $1.3461
Honeywell
Magnetoresistive Sensor3 Axis 8Gs Magnetic Field 16-Pin CLLCC
Lowest to $5.8956
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Transmission Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Lowest to $3.5668
IXYS
Low VCE(sat), High speed IGBT | POWER MOSFET TO-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5110 $57.7530
57+ $2.0605 $117.4485
87+ $1.9958 $173.6346
120+ $1.9323 $231.8760
155+ $1.8676 $289.4780
207+ $1.6748 $346.6836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,150 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess