The MTD1N60ET4 is a high-performance, N-channel Power MOSFET designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This device is engineered to cater to a wide range of power applications that demand high efficiency, reliability, and thermal stability. It is especially suitable for high-speed switching applications.
Key Features:
- High Current Capacity: The MTD1N60ET4 boasts a continuous drain current (ID) of 1.2A, allowing it to handle significant current without overheating or failing.
- High Voltage Threshold: With a drain-source voltage (VDSS) of 600V, this MOSFET can be used in circuits that experience high voltage stress, making it ideal for power supply and conversion systems.
- Low On-Resistance: The low on-state resistance (RDS(on)) of this device translates to reduced power loss during operation, enhancing overall efficiency.
- Fast Switching Speed: The MTD1N60ET4 is designed for fast switching applications, which is critical for reducing switching losses and improving performance in power conversion circuits.
- High Thermal Stability: This MOSFET can operate at high temperatures without degradation, ensuring reliability and a longer lifespan for the device.
- Through-Hole Package: The TO-252 DPAK package allows for easy mounting and secure attachment to a printed circuit board (PCB).
Applications:
The MTD1N60ET4 is versatile and can be used in various applications, including:
- Switch Mode Power Supplies (SMPS)
- Power Inverters
- Motor Control Circuits
- Lighting Systems
- DC-DC Converters
- Other High-Efficiency Power Management Designs
Quality and Reliability:
ON Semiconductor is known for its commitment to quality, and the MTD1N60ET4 is no exception. It is subjected to rigorous testing and quality control measures to ensure that it meets the high standards expected by its customers. The device is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability.