EN
  • EN
  • DE

MUN5235DW1T1G

Part No MUN5235DW1T1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description Trans Digital BJT NPN 50V 100mA 385mW 6-Pin SC-88 T/R / TRANS 2NPN PREBIAS 0.25W SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity 2 NPN - Pre-Biased (Dual)
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 2.2k
Resistor - Emitter Base (R2) (Ohms) 47k
Typical Gain (hFE) (Min) 80 @ 5mA, 10V
Max Vce (sat) 250mV @ 300μA, 10mA
Collector Cut-off Current(Max) 500nA
Maximum Power Dissipation 250mW
Mounting SMD (SMT)
Case / Package SC-88/SC70-6/SOT-363
Win Source Part Number 024614-MUN5235DW1T1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name MUN5235DW1
Introduction Date November 25, 1996
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MUN5235DW1T1G CAD Model

Description

The MUN5235DW1T1G is a state-of-the-art bias resistor transistor (BRT) from ON Semiconductor, a leading provider in the semiconductor industry. This product is designed to offer a compact and efficient solution for digital applications requiring a combination of a transistor and a resistor in a single package. The MUN5235DW1T1G is highly suitable for a wide range of applications, including signal processing, power management, and other digital circuits where space and power efficiency are critical.

Key Features

  • Integrated Device: The MUN5235DW1T1G combines a single transistor and a bias resistor network, which simplifies circuit design and reduces board space requirements.
  • Surface-Mount Package: Its small SOT-363 package is ideal for surface-mount technology (SMT), allowing for high-density PCB designs.
  • High Performance: This BRT offers excellent hFE linearity and low VCE(sat) characteristics, providing reliable and efficient operation.
  • Robustness: The device is designed for durability, with an operating temperature range of -55°C to +150°C, ensuring performance in harsh environments.
  • Lead-Free and RoHS Compliant: The MUN5235DW1T1G adheres to environmental regulations with a lead-free finish and RoHS compliance, making it a responsible choice for electronic manufacturers.

Applications

The versatile nature of the MUN5235DW1T1G makes it an excellent choice for a variety of applications, including:

  • Power Management Circuits
  • Signal Processing Units
  • Telecommunication Systems
  • Computing Devices
  • Consumer Electronics

Technical Specifications

Parameter Value Configuration Dual NPN Transistors Collector-Emitter Voltage (VCEO) 50V Collector Current (IC) 100mA DC Current Gain (hFE) 100 to 600 Resistor Values 4.7 kΩ, 47 kΩ

With its integrated design and high performance, the MUN5235DW1T1G from ON Semiconductor is an excellent choice for designers looking to optimize their circuit designs for efficiency and reliability.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
TRANS PREBIAS 1NPN 1PNP 50V ES6
Need more? Email Us
NXP / Nexperia
TRANS PREBIAS 2PNP 50V 6-TSSOP
Need more? Email Us
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2NPN 50V SOT-666
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
Rohm Semiconductor
TRANS PREBIAS 2NPN 50V UMT6
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
620+ $0.0809 $50.1580
1,320+ $0.0758 $100.0560
2,050+ $0.0733 $150.2650
2,940+ $0.0681 $200.2140
3,815+ $0.0656 $250.2640
4,765+ $0.0630 $300.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 330,000 pieces
MOQ: 620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess