EN
  • EN
  • DE
  • IT

MUR3060WTG

Part No MUR3060WTG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 600V 15A TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 1.7V @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 60ns
Current - Reverse Leakage @ Vr 10μA @ 600V
Operating Temperature - Junction -65°C to 175°C
Mounting Through Hole
Case / Package TO-247
Win Source Part Number 059671-MUR3060WTG
Family Name MUR3060WT
Introduction Date May 16, 1997
ECCN EAR99
Country of Origin China, Philippines, Vietnam
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MUR3060WTG CAD Model

Description

The MUR3060WTG is a state-of-the-art ultrafast rectifier designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-performance diode is engineered to meet the rigorous demands of high-frequency power efficiency applications. With its ultrafast reverse recovery time and low forward voltage drop, the MUR3060WTG is an ideal choice for power supply designers looking to improve the efficiency and thermal performance of their systems.

Key Features

  • Ultrafast Reverse Recovery Time: The MUR3060WTG boasts an impressive reverse recovery time, which significantly reduces power losses during the switching process and enhances overall system efficiency.
  • High Surge Capability: Designed to withstand high surge currents, this rectifier ensures reliability and robustness in applications that experience transient overcurrent conditions.
  • Low Forward Voltage Drop: The low forward voltage drop feature minimizes conduction losses, which contributes to a lower operating temperature and an increased lifespan for the device.
  • High Voltage Rating: With a peak repetitive reverse voltage of 600V, the MUR3060WTG is well-suited for high-voltage applications, providing designers with a versatile component for their power circuits.

Applications

The MUR3060WTG ultrafast rectifier is commonly used in a variety of power applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • High-frequency PWM inverters
  • Freewheeling diodes in converters and motor control circuits
  • Snubber diode applications

Technical Specifications

The MUR3060WTG is encapsulated in a TO-247 package, known for its high power dissipation capabilities. It operates within a junction temperature range of -65°C to 175°C, making it suitable for a wide range of environmental conditions. The device is also RoHS compliant, adhering to the latest environmental standards and regulations.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MUR3060WTG ultrafast rectifier is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected by the industry. Its performance and reliability make it a preferred choice for engineers and designers across the globe.

You May Also Be Interested in

Micro Commercial Co
DIODE ARRAY SCHOTT 200V 10A DPAK
Lowest to $0.4076
SMC Diode Solutions
DIODE ARRAY SCHOTTKY 30V DPAK
Need more? Email Us
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single TO-
Need more? Email Us
IXYS
DIODE MODULE 1.6KV 140A TO240AA / Diode Array 1 Pair Series Connection 1600 V 140A Chassis Mount TO-240AA
Need more? Email Us
Vishay
DIODE FRED 200V 8A TO220AB / Diode Array 1 Pair Common Cathode 200 V 8A Through Hole TO-220-3
Lowest to $0.7849
IXYS
DIODE MODULE 1.6KV 380A / Diode Array 1 Pair Series Connection 1600 V 380A Chassis Mount Module
Need more? Email Us
Vishay
DIODE FRED 200V 15A TO220AB
Lowest to $1.6531
Rohm Semiconductor
RF2001T3DNZ IS SUPER FAST RECOVE
Lowest to $0.6475
Panjit
TO-220AB, SUPER
Lowest to $0.4537

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.3916 $73.5664
8+ $15.0905 $120.7240
12+ $14.6190 $175.4280
16+ $14.1474 $226.3584
21+ $13.6759 $287.1939
28+ $12.2611 $343.3108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 4 pcs
Order Increment : 1200 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess