EN
  • EN
  • DE

MUR415RLG

Part No MUR415RLG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 150V 4A AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 150V
Current - Average Rectified (Io) 4A
Voltage - Forward (Vf) (Max) @ If 890mV @ 4A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 5μA @ 150V
Mounting Through Hole
Case / Package Axial
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 024637-MUR415RLG
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian MUR415RLG CAD Model

Description

ON Semiconductor MUR415RLG Ultrafast Rectifier

The MUR415RLG from ON Semiconductor is a high-performance ultrafast rectifier designed to offer efficient and reliable operation in a variety of applications. This device is particularly well-suited for use in high-frequency rectification and freewheeling applications in switching power supplies, as well as other power-switching applications and high-frequency PWM circuits.

Constructed with state-of-the-art technology, the MUR415RLG boasts an ultrafast reverse recovery time, which minimizes energy loss during the switching process and enhances the overall efficiency of the system. This feature is critical in applications where energy efficiency is paramount, such as in power supply units for computers, telecommunications equipment, and industrial machinery.

The rectifier is encapsulated in an axial leaded package, specifically the AXIAL LEAD-2, which provides a robust and reliable mechanical structure. This package is designed for easy mounting on a printed circuit board and is compatible with various soldering techniques, ensuring a secure and durable connection.

Key specifications of the MUR415RLG include:

  • Peak Repetitive Reverse Voltage (VRRM): 150 Volts
  • Average Rectified Forward Current (IO): 4 Amps
  • Non-Repetitive Peak Surge Current (IFSM): 150 Amps
  • Maximum Instantaneous Forward Voltage (VF): 1.25 Volts at 4 Amps
  • Maximum Reverse Recovery Time (trr): 25 ns
  • Operating Junction Temperature Range: -55°C to +175°C

With its excellent surge handling capability, the MUR415RLG can withstand high peak surge currents, making it particularly suitable for applications that may experience short-duration overvoltage conditions. The device's low forward voltage drop contributes to reduced power loss and improved thermal performance, which is essential for maintaining the longevity and reliability of the electronic system.

For designers and engineers looking for a rectifier that combines speed, efficiency, and reliability, the ON Semiconductor MUR415RLG is an excellent choice. Its performance characteristics ensure that it can meet the rigorous demands of modern electronic circuits, providing a dependable solution for high-speed switching applications.

You May Also Be Interested in

Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
Nexperia USA Inc.
PMEG200G10ELR/SOD123W/SOD2
Lowest to $7.2762
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess