The MURX140-T is a high-performance ultra-fast recovery diode designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This diode is specifically engineered to cater to the demanding requirements of high-efficiency power supply designs and fast-switching applications. The MURX140-T offers exceptional performance characteristics that make it an ideal choice for a wide range of electronic circuits.
Key Features
- Ultra-Fast Recovery Time: The MURX140-T boasts an incredibly fast recovery time, minimizing energy loss and improving efficiency in power conversion applications.
- High Voltage Capability: With a reverse voltage rating of 400V, this diode is suitable for high-voltage circuits, providing reliable operation and robust performance.
- Low Forward Voltage Drop: The device offers a low forward voltage drop, reducing power dissipation and heat generation within electronic systems.
- High Surge Current Capability: It is capable of handling high surge currents, ensuring durability and reliability under stressful conditions.
- Reverse Avalanche Energy Rated: The MURX140-T is designed to withstand energy stress from reverse avalanche conditions, further enhancing its robustness.
Applications
The MURX140-T is versatile and can be used in a variety of applications, including:
- Switching power supplies
- Power factor correction circuits
- Freewheeling diodes
- DC-DC converters
- Snubber circuits
- Automotive environment applications
Product Specifications
| Parameter |
Value |
| Package |
AXIAL LEADED |
| Recovery Time |
Ultra-Fast |
| Reverse Voltage |
400V |
| Forward Current |
1A |
In conclusion, the ON Semiconductor MURX140-T ultra-fast recovery diode is an outstanding component that offers a blend of speed, efficiency, and reliability, making it a top choice for modern electronic applications that demand high performance.