EN
  • EN
  • DE

NB100LVEP56MN

Part No NB100LVEP56MN
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DIFF DIGIT MULTPL 2X2:1 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100LVEP
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name NB100LV
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 92
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928720-NB100LVEP56MN
Ultra Librarian 3D Model Ultra Librarian NB100LVEP56MN CAD Model

Description

ON Semiconductor NB100LVEP56MN: A High-Performance 2.5V / 3.3V ECL Differential Data and Clock D Flip−Flop

The NB100LVEP56MN from ON Semiconductor is a versatile and high-speed differential data and clock D flip−flop designed to operate with a 2.5V or 3.3V power supply. This advanced integrated circuit is part of ON Semiconductor's high-performance ECLinPS MAX™ family, offering a perfect solution for applications requiring fast edge rates and minimal skew.

Featuring differential clock (CLK, CLK) and data (D, D) inputs, this device is capable of handling high-speed data transmission with precision. The differential outputs (Q, Q) ensure reliable signal integrity, even in environments with considerable electrical noise. The NB100LVEP56MN also includes an asynchronous set (ASET, ASET) and reset (ARES, ARES) function, providing additional control and flexibility in system design.

Constructed with an advanced, proprietary bipolar process, the NB100LVEP56MN delivers exceptional performance with a maximum frequency of 3 GHz for clock operation. Its low skew and broad operating temperature range from -40°C to +85°C make it an ideal choice for a wide array of applications, including high-speed computing, telecommunication, and networking equipment.

The device is housed in a compact 32-pin QFN package, minimizing board space and simplifying PCB design. The package is also RoHS compliant, adhering to the latest environmental standards and regulations. The NB100LVEP56MN is fully compatible with existing ECL systems and can be interfaced with LVPECL, CML, or LVDS logic levels with appropriate biasing networks.

ON Semiconductor's commitment to quality is evident in the NB100LVEP56MN, with features like the cold sparing capability, which allows the outputs to remain in the high impedance state while the device is powered down. This ensures that the flip−flop does not load the bus when deselected or powered off. For designers and engineers looking for a reliable and high-performance solution for their digital systems, the NB100LVEP56MN offers an excellent balance of speed, power, and functionality.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess