EN
  • EN
  • DE

NB2780ASNR2

Part No NB2780ASNR2
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK SYNTHESIZR 5MA TSOT-6
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Clock/Frequency Synthesizer
Input CMOS, Crystal
Output CMOS
Number of Circuits 1
Maximum Input Frequency 50MHz
Supply Voltage - Operating 2.375 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 110663-NB2780ASNR2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NB2780ASNR2 CAD Model

Description

ON Semiconductor NB2780ASNR2: Precision System Reset Controller

The ON Semiconductor NB2780ASNR2 is a highly reliable, precision system reset controller designed to ensure the stable operation of microprocessor (µP) systems. This compact device is an essential component for applications where precise monitoring of the power supply is critical to safeguard the system against erratic behavior due to power fluctuations or out-of-tolerance voltage levels.

Featuring a precision voltage monitor, the NB2780ASNR2 keeps a vigilant watch on the system's power supply. When the monitored voltage falls below the factory-programmed reset voltage threshold, the device asserts a reset signal, which remains active until the voltage recovers and stabilizes above the threshold for a preset period. This reset timeout period ensures that the µP and other components in the system have ample time to initialize and reach a stable state before normal operation resumes.

The NB2780ASNR2 is designed for versatility, catering to a broad range of applications, including computers, controllers, intelligent instruments, and critical monitoring systems. Its small footprint makes it an excellent choice for space-constrained designs, while its low power consumption is ideal for battery-operated devices.

Key features of the NB2780ASNR2 include:

  • Precision Monitoring: Accurate tracking of power supply voltage with a factory-programmed reset threshold.
  • Power-On Reset: Generates a reset signal upon power-up, ensuring the system starts in a known state.
  • Low Power Consumption: Ideal for portable and battery-powered applications.
  • Compact Packaging: Available in a small SOT-23-5 package, saving valuable board space.
  • Wide Operating Temperature Range: Ensures reliable operation across diverse environments.

With its robust design and precision performance, the ON Semiconductor NB2780ASNR2 is a trusted solution for maintaining system integrity through power disturbances. Its integration into your design will contribute to a stable and reliable end product, ensuring customer satisfaction and reduced risk of system failures due to power issues.

You May Also Be Interested in

Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9635 $58.9050
75+ $1.6112 $120.8400
115+ $1.5604 $179.4460
155+ $1.5107 $234.1585
200+ $1.4599 $291.9800
265+ $1.3086 $346.7790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess