EN
  • EN
  • DE

NB3N121KMNG

Part No NB3N121KMNG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:21 400MHZ 52QFN  /  Clock Fanout Buffer (Distribution), Data IC 1:21 400 MHz 52-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr onsemi
Package Tray
Type Fanout Buffer (Distribution), Data
Number of Circuits 1
Input HCSL, LVCMOS, LVDS, LVPECL, LVTTL
Output HCSL, LVDS
Frequency - Max 400 MHz
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 52-VFQFN Exposed Pad
Supplier Device Package 52-QFN (8x8)
Base Product Number NB3N121
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSNB3N121KMNG,NB3N121KMNGOS,2156-NB3N121KMNG-OS,NB3N121KMNG-ND
Standard Package 260
Win Source Part Number 1025330-NB3N121KMNG
Ultra Librarian 3D Model Ultra Librarian NB3N121KMNG CAD Model

Description

ON Semiconductor NB3N121KMNG Clock Multiplier and Divider

The NB3N121KMNG from ON Semiconductor is a sophisticated clock multiplier and divider integrated circuit designed to address the stringent requirements of high-speed communication systems. This precision device is capable of generating a stable and accurate output clock frequency that is either multiplied or divided from the input clock source. The NB3N121KMNG is an ideal solution for applications requiring low-jitter and high-frequency clock signals such as networking, telecommunications, and data communications equipment.

Key Features

  • Input/Output Frequency Range: The device supports an input frequency range of 5MHz to 160MHz and an output frequency range of 10MHz to 160MHz, providing the flexibility needed for various design specifications.
  • Low Output Jitter: The NB3N121KMNG offers exceptionally low output jitter, which is crucial for maintaining signal integrity in high-speed data transmission.
  • Flexible Multiplier and Divider Ratios: It features selectable multiplication and division ratios, allowing designers to fine-tune the clock signal for specific system requirements.
  • Supply Voltage: The device operates over a supply voltage range of 3.3V ±0.3V, making it compatible with common power systems in modern electronic equipment.
  • Output Drive Capability: It is capable of driving up to 50Ω transmission lines, offering strong signal propagation over longer distances.
  • Temperature Range: The NB3N121KMNG operates over an industrial temperature range of -40°C to +85°C, ensuring reliability in a wide range of environments.

Applications

  • Networking equipment such as routers, switches, and hubs
  • Telecommunications infrastructure including base stations and network interface cards
  • Data communications systems like servers, storage networks, and workstations
  • High-speed computing and processing units requiring precise clock signals

The NB3N121KMNG is available in a compact QFN-16 package, making it suitable for space-constrained applications while also providing excellent thermal performance. It is designed for ease of use, with minimal external components required for operation, which simplifies the design and reduces time-to-market for product development. With its combination of performance, flexibility, and reliability, the NB3N121KMNG is a top choice for engineers looking to optimize their high-speed digital systems.

You May Also Be Interested in

Renesas Electronics America
IC Clk Buffer 2: 10 2.5GHZ 32TQFP
Lowest to $9.6525
Renesas Electronics America
Clock Multiplexer 6-IN LVCMOS/LVTTL 16-Pin TSSOP Tube
Lowest to $22.8494
Skyworks Solutions Inc.
IC TRANSLATOR BUFF/LEVEL 44QFN / Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:10 1.25 GHz 44-VFQFN Exposed Pad
Lowest to $43.6568
Microchip Technology
IC CLK BUFFER 1:1 266MHZ 8SOIC / Clock Buffer/Driver IC 1:1 266 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $15.6410
Analog Devices Inc.
IC DIVIDER X8 PRESCALER 16-QFN / RF IC Divide-by-8 VSAT 0Hz ~ 18GHz 16-QFN (3x3)
Lowest to $49.3288
Renesas Electronics America
IC Clk Buf 1: 9 133.33MHZ 16SOIC
Lowest to $6.5292
Diodes Incorporated
IC CLK BUFFER 1:2 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 250 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.3025
Renesas Electronics America
IC Clock Buffer 1: 5 20SSOP
Lowest to $3.2176
Microchip Technology
IC MULTIPLEXER 1 X 2:1 32MLF / Multiplexer 1 x 2:1 32-QFN (5x5)
Lowest to $14.5523

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2007 $66.6021
7+ $18.2161 $127.5127
10+ $17.6468 $176.4680
14+ $17.0775 $239.0850
18+ $16.5083 $297.1494
24+ $14.8006 $355.2144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess