Products specifications Report Issue?

Logic Type D-Type Transparent Latch
Circuit 1:1
Output Type Differential
Voltage - Supply 3V ~ 18V
Independent Circuits 4
Delay Time - Propagation 60ns
Current - Output High, Low 8.8mA, 8.8mA
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Case / Package 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Package Tape & Reel
Supply and Demand Status Limited
Win Source Part Number 1499740-NLV14042BDR2G
Ultra Librarian 3D Model Ultra Librarian NLV14042BDR2G CAD Model

You May Also Be Interested in

ON Semiconductor
IC LATCH TRANSP OCT LV 20SOIC
Lowest to $2.8897
ECAD model for MC74LCX573DWR2G
ON Semiconductor
IC LATCH OCTAL D 3ST 20SOIC
Lowest to $5.3361
ECAD model for MC74VHCT573ADWR2
ON Semiconductor
IC LATCH OCTAL D 3ST 20-TSSOP
Lowest to $0.5141
ECAD model for MC74LVX573DTR2G
Texas Instruments
IC D-TYPE TRANSP 1:1 16-SOIC
Need more? Email Us
ECAD model for CD4042BDT
ON Semiconductor
IC LATCH OCT NONINV 3ST 20-TSSOP
Lowest to $0.6875
ECAD model for MC74VHC573DTR2G
Texas Instruments
IC D-TYPE TRANSP 8:8 20-SOIC
Need more? Email Us
ECAD model for CY74FCT2573CTSOC
Texas Instruments
IC D-TYPE ADDR 1:8 16-SOIC
Need more? Email Us
ECAD model for CD74HC259MT
ON Semiconductor
IC LATCH ADDRESS 8BIT 16-SOIC
Need more? Email Us
ECAD model for MC74ACT259DG
Texas Instruments
IC D-TYPE LATCH 3-ST 56-BGA / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 56-BGA Microstar Junior (7x4.5)
Lowest to $2.6438
ECAD model for SN74ALVCH16373KR

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention