Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1269998-TLV2262CP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV2262CP CAD Model

Description

Product Overview: Texas Instruments TLV2262CP

The TLV2262CP is a precision operational amplifier (op-amp) brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This particular model is part of the TLV226x family, which is known for its low-power consumption and high input impedance, making it an excellent choice for battery-powered and portable applications where power efficiency is crucial.

Key Features

  • Low Power Consumption: The TLV2262CP is designed to operate with a very low supply current, which is typically 200 µA per channel. This characteristic makes it suitable for energy-saving applications and extends the battery life of portable devices.
  • Wide Supply Range: It can operate from a supply voltage range of 2.7V to 8V, allowing for flexibility in various circuit designs and compatibility with both single-supply and split-supply operations.
  • High Output Drive: Despite its low power consumption, the TLV2262CP can deliver a high output current, which is beneficial when driving capacitive loads or when a high output swing is needed.
  • Low Input Bias Current: With a typical input bias current of only 1 pA, the TLV2262CP is ideal for applications requiring high input impedance, ensuring minimal error in measurement and sensor interfaces.
  • Stable with Capacitive Loads: The op-amp is designed to be stable while driving capacitive loads, which is a common scenario in many analog signal processing applications.

Applications

The TLV2262CP is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Portable and battery-operated devices
  • Sensor signal conditioning
  • Medical instrumentation
  • Analog filters
  • Data acquisition systems

Package and Quality

The TLV2262CP comes in a standard 8-pin PDIP (Plastic Dual-In-line Package) which is easy to handle and integrate into various circuit boards. Texas Instruments is committed to high standards of quality and reliability, ensuring that this op-amp meets the stringent requirements of industrial and consumer electronic applications.

With its combination of low power, high precision, and versatility, the Texas Instruments TLV2262CP operational amplifier is an excellent choice for designers looking to optimize their analog circuits for power efficiency without compromising performance.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 500mA LOW-DROPOUT VOLTAGE REGULATORS
Lowest to $2.6838
ECAD model for TPS77633DG4
Vitesse
OC-48 (FEC) 16:1 SONET/SDH MUX with Clock Generator
Need more? Email Us
ECAD model for vsc8169QR
Texas Instruments
FAST-TRANSIENT-RESPONSE 1.5-A LOW-DROPOUT VOLTAGE REGULATORS | IC REG LINEAR 1.8V 1.5A 20HTSSOP
Lowest to $15.0789
ECAD model for TPS75318QPWPREP
Microchip Technology
P-Channel Enhancement Mode Vertical DMOS FETs | MOSFET P-CH 400V 0.125A SOT89-3
Lowest to $2.9546
ECAD model for TP2540N8-G
Zetex Semiconductors
VARIABLE SPEED 2-PHASE BLDC MOTOR CONTROLLER
Need more? Email Us
ECAD model for ZXBM2004
STMicroelectronics
QUAD CHANNEL HIGH SIDE DRIVER | IC DVR QUAD HIGH SIDE POWERSO10
Need more? Email Us
ECAD model for VNQ690SP-E
Micrel
3.3V/5V 3.2Gbps CML LOW-POWER LIMITING POST AMPLIFIER W/TTL LOS
Need more? Email Us
ECAD model for sy88973v
Taiwan Semiconductor
1.5A Low Dropout Positive Voltage Regulator
Lowest to $0.1992
ECAD model for TS1086
Renesas Electronics America
Low Noise, Low Power, Low Cost | IC DGTL POT 10KOHM 16TAP 8MSOP
Need more? Email Us
ECAD model for X9116WM8Z-2.7

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention