EN
  • EN
  • DE

MBR1650

Part No MBR1650
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description 16 Ampere Schottky Barrier Rectifiers | DIODE SCHOTTKY 50V 16A TO220AC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube
Status Obsolete
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 50V
Current - Average Rectified (Io) 16A
Voltage - Forward (Vf) (Maximum) at If 750mV at 16A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 1mA at 50V
Capacitance at Vr, F 450pF at 4V, 1MHz
Mounting Style Through Hole
Manufacturer Package TO-220-2
Supplier Device Package TO-220AC
Operating Temperature - Junction -65°C ~ 150°C
Family Part Number MBR1650
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1216010-MBR1650
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBR1650 CAD Model

Description

MBR1650 Schottky Rectifier Overview

The MBR1650, manufactured by Diodes Incorporated, is a robust Schottky rectifier designed to offer efficient and reliable performance in a variety of applications. This rectifier is a popular choice for engineers looking to minimize voltage drop and power loss in their designs due to its low forward voltage drop and high surge current capability.

Key Features

  • High Surge Capability: The MBR1650 is capable of handling high surge currents, making it suitable for applications that experience frequent power surges or spikes.
  • Low Power Loss: Its low forward voltage drop ensures that power loss is minimized during operation, contributing to higher efficiency in power supply designs.
  • High Frequency Operation: With its fast switching capability, this Schottky rectifier is well-suited for high-frequency applications, reducing noise and electromagnetic interference.
  • Guard Ring Die Construction: The guard ring die construction provides enhanced reliability and stability, protecting against potential breakdown and ensuring a longer operational lifespan.

Electrical Specifications

Parameter Value
Maximum Repetitive Reverse Voltage (VRRM) 50V
Average Rectified Output Current (IO) 16A
Forward Voltage Drop (VF) 0.55V @ 8A
Peak Surge Current (IFSM) 150A
Operating Junction Temperature (TJ) -65°C to +175°C

Applications

The MBR1650 is versatile and can be used in a wide range of applications, including:

  • Power supply units
  • DC-DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Automotive applications
  • Polarity protection devices

With its combination of high performance, reliability, and efficiency, the MBR1650 from Diodes Incorporated is an excellent choice for designers looking to enhance their power management systems.

You May Also Be Interested in

IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess