EN
  • EN
  • DE

CY74FCT162244TPACT

Part No CY74FCT162244TPACT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR 16BIT N-INV 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 1008048-CY74FCT162244TPACT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CY74FCT162244TPACT CAD Model

Description

Product Overview: CY74FCT162244TPACT from Texas Instruments

The CY74FCT162244TPACT is a high-performance, 16-bit buffer and line driver designed by Texas Instruments to meet the demanding needs of fast communication and data transfer in modern digital systems. This integrated circuit is part of the FCT series, which is renowned for its high-speed and low-power operation, making it an ideal choice for interfacing with buses in a wide range of applications.

Key Features

  • High-Speed Operation: The CY74FCT162244TPACT is capable of operating at high speeds, with a typical propagation delay time of only 3.8 ns. This makes it suitable for high-frequency signal transmission and for use in systems where timing is critical.
  • Low Power Consumption: Despite its high-speed capabilities, the device is designed to be energy-efficient, with a low power dissipation that helps to minimize heat generation and power usage in electronic systems.
  • 16-Bit Bus Interface: With a 16-bit wide bus interface, the CY74FCT162244TPACT can handle a significant amount of data, making it an excellent choice for data-intensive applications.
  • Bi-Directional Data Flow: This buffer and line driver supports bi-directional data flow, providing flexibility in how data is managed and transferred within a system.
  • Output Enable (OE) Control: The output enable control feature allows the device outputs to be placed in a high-impedance state, which is beneficial for bus-oriented systems.
  • 5V Tolerant Inputs: The inputs of the CY74FCT162244TPACT are 5V tolerant, ensuring compatibility with a range of logic levels and protecting against potential damage from higher voltage levels.

Applications

The CY74FCT162244TPACT is highly versatile and can be used in various digital systems, including:

  • Servers and data centers
  • Telecommunication equipment
  • Networking hardware
  • High-speed data acquisition systems
  • Computers and peripheral devices

With its combination of speed, efficiency, and robust functionality, the CY74FCT162244TPACT from Texas Instruments is an excellent choice for designers looking to optimize their digital systems for high performance and reliability.

You May Also Be Interested in

Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess