EN
  • EN
  • DE

74ALVTHR16245ZQLR

Part No 74ALVTHR16245ZQLR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 56BGA / Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-BGA Microstar Junior (7x4.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALVTHR
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.3V ~ 2.7V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 56-VFBGA
Supplier Device Package 56-BGA Microstar Junior (7x4.5)
Base Product Number 74ALVTH
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-74ALVTHR16245ZQLR,TEXTIS74ALVTHR16245ZQLR
Standard Package 1,000
Win Source Part Number 1223072-74ALVTHR16245ZQLR
Ultra Librarian 3D Model Ultra Librarian 74ALVTHR16245ZQLR CAD Model

Description

The 74ALVTHR16245ZQLR is a cutting-edge, high-speed, 16-bit transceiver from the renowned semiconductor manufacturer, Texas Instruments. This device is designed to address the needs of high-performance data transfer systems, by providing bidirectional interface communication between two buses. The transceiver is part of the ALVTHR family, which is known for its low-voltage, high-speed operation with true rail-to-rail performance.

Key Features

  • Technology: The device is built on an advanced BiCMOS technology, allowing for minimal power consumption while maintaining high-speed operation.
  • Voltage Range: It operates at a 2.5V to 3.3V voltage range, making it compatible with low-voltage systems and reducing power requirements.
  • Speed: The 74ALVTHR16245ZQLR offers high-speed data transfer capabilities, with a maximum data rate that meets the requirements of the most demanding applications.
  • Bus-Hold: Integrated bus-hold circuitry on the data inputs eliminates the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.
  • Drive Capability: This transceiver can drive heavily loaded outputs with a 24 mA output drive capability at 3.3V, ensuring reliable communication in various environments.
  • Package: The device comes in a compact, surface-mount package, making it suitable for space-constrained applications.

Applications

The 74ALVTHR16245ZQLR is ideally suited for a broad range of applications across multiple industries. It is commonly used in:

  • Data communication and networking equipment
  • Telecommunication interfaces
  • Computers and computer peripherals
  • Industrial control systems
  • Consumer electronics

Quality and Reliability

As with all Texas Instruments products, the 74ALVTHR16245ZQLR is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding conditions. The device is RoHS compliant and is designed to meet or exceed industry standards for performance and longevity.

For technical specifications, application notes, and support documentation, please visit the Texas Instruments website or contact their support team for further assistance.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess