EN
  • EN
  • DE

0603CG200J500NT

Part No 0603CG200J500NT
Manufacturer Fenghua Electronics
Catalog Custom Parts (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1108159-0603CG200J500NT
Categories Custom Parts
Manufacturer Fenghua Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 0603CG200J500NT CAD Model

Description

The 0603CG200J500NT is a multilayer ceramic capacitor (MLCC) manufactured by Fenghua Electronics. It is designed for general-purpose applications requiring stable capacitance and a small footprint.

Applications

  • Bypass Capacitors
  • Decoupling Capacitors
  • Filtering Circuits
  • Timing Circuits
  • Smoothing Circuits
  • General Electronic Circuits
  • Consumer Electronics

Features

  • Small 0603 Package Size: Enables high-density board assembly.
  • Multilayer Ceramic Construction: Offers stable capacitance over various conditions.
  • High Capacitance Value: Provides a relatively high capacitance for its size.
  • Low Equivalent Series Resistance (ESR): Reduces power losses at high frequencies.
  • RoHS Compliant: Meets environmental regulations.

Benefits

  • Reduced PCB Space: Small size allows for compact circuit designs.
  • Stable Performance: Maintains consistent capacitance under changing conditions.
  • Improved Circuit Efficiency: Low ESR minimizes signal losses.
  • Reliable Operation: Durable ceramic construction ensures long-term reliability.
  • Cost-Effective: Offers a good balance of performance and price.

Additional Details

The 0603CG200J500NT has a capacitance value of 20pF and a voltage rating of 50V. The 'J' in the part number indicates a capacitance tolerance of ±5%. MLCCs are known for their low ESL (Equivalent Series Inductance), making them suitable for high-frequency decoupling applications. When selecting a capacitor, it is important to consider factors such as capacitance value, voltage rating, temperature stability, and size. The manufacturer's datasheet should be consulted for detailed specifications including temperature coefficient of capacitance (TCC) and insulation resistance. Proper handling during assembly is crucial, as ceramic components can be sensitive to mechanical stress.

This capacitor is commonly used in a variety of electronic circuits to provide stable and reliable performance. Its small size and stable characteristics make it a popular choice for many applications.

You May Also Be Interested in

Applied Micro Circuits Corporation
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Linear Technology
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Xilinx Inc.
Need more? Email Us
Molex, LLC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
GE Critical Power
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8,475+ $0.0059 $50.0025
20,410+ $0.0049 $100.0090
31,915+ $0.0047 $150.0005
43,480+ $0.0046 $200.0080
56,820+ $0.0044 $250.0080
75,000+ $0.0040 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,651,800 pieces
MOQ: 8475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess