EN
  • EN
  • DE

LT6202IS5#TRM

Part No LT6202IS5#TRM
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT TSOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 25V/µs
Gain Bandwidth Product 100 MHz
Current - Input Bias 3.8 µA
Voltage - Input Offset 2.6 mV
Current - Supply 2.8mA
Current - Output / Channel 40 mA
Voltage - Supply Span (Min) 2.5 V
Voltage - Supply Span (Max) 12.6 V
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5;5;9;7;10;8;3;4;2;1;5503;1662;2837;1014;600061;4991;600239;505;175;3838;4022;974;600002;516;600062;51;598;31;5796;600006;5272;600039;2832;600055;600026;342;448;600010;212;600011;600060;1016;576;150;1589;600066;14;2129;568;488;10;149;600012;1833;20;1028;2156;846;3565;600057;600;5399;336;863;1568;497;5536;1801;296;893;264;1238;4518;600020;818;0;130557;130560;130559;94523;10934;17308;17307;14805;15573;481;10195;10631;130986;10846;94599;85491;85720;76655;94600;94604;85721;94603;85722;85723;85724;85725;85726;85727;85728;85729;85730;85731;85732;85733;85735;85737;85738;85740;85741;85742;85744;85743;85745;85746;85747;85748;85749;85750;85751;85752;85753;85754;85755;85756;94598;85757;85758;76669;85759;85760;94782;94783;94601;107950;88007;25885;10135;15572;10925;20271;10947;10928;11297;10749;11178;109964;123249;123251;109951;120867;109948;87720;112010;85761;14612;11252;11166;11167;85510;89625;123238;123248;123240;11214;15580;11194;107254;110908;21858;10827;14338;14530;6786;107951;57855;51177;113353;96725;129848;122339;122341;128245;122342;128246;122340;15594;121506;130578;130576;130562;130563;130577;87721;110155;110154;127309;128634;96736;121996;128637;128638;132270;132904;14075;10877;10178;23003;15861;27997;10194;10833;11305;11298;130568;96732;129910;128636;89461;96733;130179;94748;128639;96734;130180;130184;10863;123243;109954;123246;109961;123252;109949;109955;109962;109946;123237;109963;123245;127276;127277;109944;109953;123253;127393;127278;123244;127222;109959;123250;127238;127227;127229;123241;127394;127221;127279;123242;127224;123247;127226;123239;127280;127228;10109;85101;128417;128828;130574;130575;130579;130572;130571;130569;130565;130570;14609;14608;14606;13125;33393;76670;62;61;3;2;243;250;4;1;17;6;0;2;4;7;1;1;316418;323674;718393;484265;329552;331587;484270;484267;484266;484268;335825;336083;338588;350483;358986;361540;362007;365037;366699;366701;389095;390160;484269;396200;399876;407938;409618;415671;415692;419305;420164;423554;1;2;3;4;5;6;8;10;12;32;1;338588;338646;382145;390971;390986;392450;759931;403090;842678;4029;3983;3989;4004;507293;4016;4104;483604;4070;4078;4088;828927;4195;507287;4165;4176;4184;4264;4231;4234;4246;4346;781806;4412;4391;781900;4453;4460;5104;4717;4767;4802;4906;4979;5006;5060;5684;5434;5502;5544;5634;6356;483602;6083;6883;483603;483606;7522;7296;7374;8084;7940;7966;8626;8387;9044;758586;9521;14062;10490;10271;11095;10877;11486;11847;12370;12729;736250;13065;13535;13945;18036;15186;15550;15873;16541;483605;17584;483608;842563;21929;18979;19245;19318;19831;20328;483607;25155;22928;23283;23925;24161;24711;28672;732237;482196;27361;31459;29470;30285;30515;30750;34231;33178;33339;36729;35255;432835;36435;38781;37399;121206;483609;45914;49030;47591;51270;50268;53208;55868;54768;57844;59615;61504;473653;63041;169126;125450;127196;128840;130339;132399;133711;135029;136348;137480;203001;202999;496967;172096;173180;174436;175171;176620;177483;178451;179303;180210;228822;205468;206251;208765;209433;210264;209971;210857;211479;249570;230945;447437;231262;232027;233181;233605;234551;235010;267597;483631;252576;253275;281368;269393;270799;295282;284191;305573;297496;74662;66011;80347;76086;76767;87857;82283;82887;92568;97455;103629;108803;112618;110237;116552;119732;807690;143874;139131;146530;149449;151905;155261;159271;161428;163478;165881;184642;188832;190521;842066;194860;198800;200219;215341;216572;219218;222341;226157;238774;240857;241718;243963;246136;246994;257670;258401;
Ultra Librarian 3D Model Ultra Librarian LT6202IS5#TRM CAD Model

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2945 $50.3560
20+ $5.1648 $103.2960
30+ $5.0034 $150.1020
42+ $4.8420 $203.3640
54+ $4.6806 $252.7524
72+ $4.1964 $302.1408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess