EN
  • EN
  • DE

SN74LVTH16241DGGR

Part No SN74LVTH16241DGGR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 3.3-V ABT 16-BIT BUFFERS/DRIVERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVTH
Packaging Reel - TR
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 48-TSSOP
Win Source Part Number 1255946-SN74LVTH16241DGGR
Manufacturer Homepage www.ti.com
Family Name SN74LVTH16241
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVTH16241DGGR CAD Model

Description

SN74LVTH16241DGGR - 3.3-V ABT 16-Bit Buffers/Drivers With 3-State Outputs

The SN74LVTH16241DGGR is a high-performance, 16-bit buffer/driver device from Texas Instruments designed for use in systems that require low-voltage and high-speed data transfer. This integrated circuit is part of the LVTH family, which stands for Low-Voltage BiCMOS Technology with TTL-Compatible Inputs and Outputs. The device operates at a 3.3-V VCC but can interface with 5-V signal environments, making it versatile for mixed-voltage applications.

Featuring 16-bit buffers and drivers with 3-state outputs, the SN74LVTH16241DGGR can be used as memory address drivers, clock drivers, and bus-oriented transmitters/receivers. The 3-state outputs ensure that the device can be connected to a bus or data lines without affecting the integrity of the system when the device is in a high-impedance state.

The SN74LVTH16241DGGR comes in a TSSOP (Thin Shrink Small Outline Package) with 48 pins, denoted by the DGGR suffix. This surface-mount package allows for efficient PCB (Printed Circuit Board) space usage, making it suitable for compact electronic designs. The device supports a wide operating temperature range, typically from -40°C to +85°C, offering reliability in various environmental conditions.

Key features of the SN74LVTH16241DGGR include:

  • Support for mixed-mode signal operation (5-V input and output voltages with 3.3-V VCC)
  • High drive capability with -32-mA IOH and 64-mA IOL at 3.3 V
  • Low-voltage and high-speed operation
  • Power-off protection provided on all inputs and outputs
  • Low ICC and Ioz for reduced power consumption
  • Bus hold on data inputs to eliminate the need for external pull-up/pull-down resistors
  • Flow-through architecture to optimize PCB layout

The SN74LVTH16241DGGR is a robust and versatile component, ideal for interfacing with high-speed microprocessors and can significantly enhance system performance in a wide range of applications, including servers, telecommunications, and computing systems. Texas Instruments provides detailed datasheets and technical support to ensure seamless integration into your design.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess