EN
  • EN
  • DE

LTC2418IGN#PBF

Part No LTC2418IGN#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features 24 Bit Analog to Digital Converter 8, 16 Input 1 Sigma-Delta 28-SSOP
Manufacturer Analog Devices Inc.
Series microPOWER™
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-SSOP (0.154", 3.90mm Width)
Case / Package 28-SSOP
Family Name LTC2418
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 49
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924376-LTC2418IGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2418IGN#PBF CAD Model

Description

Product Overview: LTC2418IGN#PBF

The LTC2418IGN#PBF is a highly sophisticated 24-bit analog-to-digital converter (ADC) component manufactured by Analog Devices Inc. This precision ADC is designed for applications requiring high accuracy measurement of analog signals, making it ideal for industrial, medical, and automation systems where precise data acquisition is critical.

Key Features

  • 24-Bit Resolution: The LTC2418IGN#PBF offers a high-resolution 24-bit output, ensuring that even the smallest signal variations are captured with great detail.
  • No Latency Delta-Sigma™: This ADC incorporates Analog Devices' proprietary No Latency Delta-Sigma technology, which provides a stable and consistent data conversion rate without the delay typically associated with delta-sigma converters.
  • Multiple Input Channels: It features eight differential or 16 single-ended input channels, providing flexibility for various signal configurations and enabling the monitoring of multiple sources simultaneously.
  • Easy-to-Use SPI Interface: The device is equipped with a Serial Peripheral Interface (SPI) that facilitates seamless integration with microcontrollers and digital systems.
  • Wide Input Common Mode Range: The LTC2418IGN#PBF can handle a broad input common-mode range, which allows for direct digitization of high voltage signals without additional signal conditioning.
  • Internal Oscillator: An integrated oscillator simplifies the design process by reducing the need for external clock sources.

Applications

  • Industrial Process Control
  • Temperature Measurement Systems
  • Data Acquisition Systems
  • Medical Instrumentation
  • Automated Test Equipment

Product Specifications

The LTC2418IGN#PBF operates over a wide supply voltage range and features a compact 20-lead SSOP package. Its performance is characterized by low noise, excellent linearity, and a high signal-to-noise ratio (SNR), ensuring reliable and accurate readings. The device also includes a programmable gain amplifier (PGA) for signal scaling and an automatic calibration function that maintains precision over time and temperature variations.

With its robust feature set and high-performance capabilities, the LTC2418IGN#PBF from Analog Devices Inc. stands out as an exceptional choice for designers who demand the utmost in ADC precision and versatility.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1695 $78.3390
4+ $32.1402 $128.5608
6+ $31.1353 $186.8118
8+ $30.1305 $241.0440
10+ $29.1268 $291.2680
14+ $26.1134 $365.5876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess