EN
  • EN
  • DE

74LVC1G02GF,132

Part No 74LVC1G02GF,132
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description IC GATE NOR 1CH 2-INP 6-XSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type NOR Gate
Number of Circuits 1
Number of Inputs 2
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent (Max) 4μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7 V to 0.8 V
Logic Level - High 1.7 V to 2 V
Max Propagation Delay @ V, Max CL 4ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 6-XSON (1x1)
Dimension 6-XFDFN
Win Source Part Number 120398-74LVC1G02GF,132
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC1G02GF,132 CAD Model

Description

NXP 74LVC1G02GF,132 Logic Gate - NOR Gate IC

The 74LVC1G02GF,132 is a high-performance, single 2-input NOR gate IC designed and manufactured by NXP Semiconductors. This compact and efficient integrated circuit is part of the 74LVC family, which is known for its low-voltage operation and compatibility with 3.3V and 5V systems. With its small footprint and low power consumption, this NOR gate is an ideal choice for a wide range of applications in modern electronics.

The device is fabricated with advanced silicon-gate CMOS technology which ensures high-speed operation while maintaining the low static power dissipation of CMOS circuitry. This makes the 74LVC1G02GF,132 suitable for battery-powered and portable devices, as well as for general-purpose logic applications that require energy efficiency.

Key Features:

  • Operating Voltage: The IC operates on a wide range of supply voltages from 1.65V to 5.5V, making it versatile for interfacing with both TTL and CMOS logic levels without the need for additional level shifting.
  • High-Speed: Despite its low power consumption, the 74LVC1G02GF,132 offers a high-speed performance that is crucial for fast switching applications.
  • Low Power Dissipation: It has an extremely low static power consumption, with a typical ICC of only 1 µA, significantly reducing the overall power requirements of the system.
  • Input and Output Compatibility: Inputs are tolerant to 5.5V, allowing direct interfacing with higher voltage logic levels without any damage. Output drive capability is also robust, capable of driving 50Ω transmission lines.
  • Package: The IC is available in a leadless ultra-thin DFN package with a body size of 1.0mm x 1.0mm, making it suitable for space-constrained applications.
  • ESD Protection: It features input and output protection against electrostatic discharge, ensuring reliability and longevity in harsh environments.

Applications:

  • General purpose logic
  • Portable and battery-powered electronics
  • Computing devices
  • Telecommunications
  • Embedded systems

The 74LVC1G02GF,132 NOR gate from NXP is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Its combination of low power, high speed, and small size makes it a versatile choice for designers looking to optimize their digital logic systems.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3393 $65.3751
16+ $7.6634 $122.6144
24+ $7.4232 $178.1568
33+ $7.1841 $237.0753
42+ $6.9450 $291.6900
56+ $6.2266 $348.6896
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess