EN
  • EN
  • DE

CMKT5087 TR PBFREE

Part No CMKT5087 TR PBFREE
Manufacturer Central Semiconductor Corp
Catalog Transistors (BJT) - Arrays
Description TRANS 2PNP 50V 0.05A SOT-363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features Bipolar (BJT) Transistor Array 2 PNP (Dual) 50V 50mA 40MHz 350mW Surface Mount SOT-363
Manufacturer Central Semiconductor Corp
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package 6-TSSOP, SC-88, SOT-363
Case / Package SOT-363
Family Name CMKT5087
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number CMKT5087 CT-ND, CMKT5087CT-ND, CMKT5087 TR LEAD FREE, CMKT5087 CT, CMKT5087 DKR, CMKT5087TR, CMKT5087TR-ND, 1514-CMKT5087TRPBFREEDKR, CMKT5087 TR, 1514-CMKT5087TRPBFREETR, CMKT5087 DKR-ND, 1514-CMKT5087TRPBFREECT, CMKT5087DKR-ND, CMKT5087DKR, CMKT5087 TR-ND, CMKT5087CT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866917-CMKT5087 TR PBFREE
Ultra Librarian 3D Model Ultra Librarian CMKT5087 TR PBFREE CAD Model

Description

The CMKT5087 TR PBFREE is a bipolar (BJT) transistor array that contains 2 PNP (dual) transistors manufactured by Central Semiconductor Corp.

  • Maximum Collector Current: 50mA
  • Collector-Emitter Voltage: 50V
  • Ideal for: Low-power applications
  • Package: 6-TSSOP, SC-88, SOT-363
  • Installation: Easy surface mount installation
  • RoHS: Compliant
  • REACH: Unaffected

You May Also Be Interested in

Texas Instruments
DARLINGTON TRANSISTOR ARRAYS
Lowest to $1.6547
Central Semiconductor Corp
TRANS 2NPN 25V 0.05A SOT363
Lowest to $5.7727
Diodes Incorporated
TRANS 2PNP 40V 2A 8MSOP
Need more? Email Us
Toshiba Semiconductor and Storage
SOP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.6695
MICROSS/On Semiconductor
TRANS 2PNP 45V 100MA SC88/SC70
Lowest to $0.8732
Toshiba Semiconductor and Storage
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.8150
Micro Commercial Co
TRANS 2PNP 50V 150MA SOT-363
Need more? Email Us
UTC
8 BJT SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.2329
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $0.4377

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3873 $58.0950
365+ $0.3179 $116.0335
565+ $0.3079 $173.9635
780+ $0.2980 $232.4400
1,005+ $0.2881 $289.5405
1,345+ $0.2583 $347.4135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess