EN
  • EN
  • DE

MAX5084ATT+T

Part No MAX5084ATT+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description 200mA, 65V Input, Low-Quiescent-Current Linear Regulators in High-Power TDFN Packages
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 4 %
Dropout Voltage 900 mV
Lead Free Lead Free
Max Input Voltage 65 V
Max Operating Temperature 125 °C
Max Output Current 200 mA
Max Power Dissipation 1.9048 W
Min Input Voltage 6.5 V
Min Operating Temperature -40 °C
Mount Surface Mount
Nominal Output Voltage 5 V
Number of Outputs 1
Number of Pins 6
Number of Regulators 1
Output Current 200 mA
Output Type Fixed
Output Voltage 11 V
Polarity Positive
Radiation Hardening No
REACH SVHC Unknown
Reference Voltage 1.28 V
RoHS Compliant
Watchdog Timer No
Win Source Part Number 1218795-MAX5084ATT+T
Categories PMIC - Voltage Regulators - Linear
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5084ATT+T CAD Model

Description

Maxim Integrated MAX5084ATT+T Voltage Regulator

The MAX5084ATT+T from Maxim Integrated is a high-performance, low-dropout linear regulator (LDO) designed to deliver a continuous output current of up to 200mA. This device is ideal for precision voltage regulation in a wide range of applications, including industrial controls, instrumentation, and portable battery-powered devices. The MAX5084ATT+T ensures excellent load and line regulation, maintaining a stable output even under varying input voltage and load conditions.

One of the key features of the MAX5084ATT+T is its low quiescent current, making it suitable for battery-powered applications where power efficiency is crucial. The device operates over a wide input voltage range of 2.5V to 38V, which provides flexibility for use in systems with varying power supplies. Additionally, the LDO is capable of providing a fixed output voltage, which is factory-set and available in a range of options to accommodate different application requirements.

The MAX5084ATT+T comes in a compact, 6-pin TDFN package with an exposed pad for enhanced thermal performance. This small footprint allows for space-saving designs, which is particularly beneficial in portable and space-constrained applications. The regulator also features thermal shutdown and short-circuit protection, enhancing the reliability and safety of the system it is integrated into.

For precise voltage regulation, the device includes a low-noise reference voltage that ensures a low output voltage noise, thus making it suitable for sensitive RF and analog circuits. The MAX5084ATT+T also offers a fast transient response, which helps maintain a stable output voltage during rapid changes in load, such as when switching on or off high-power devices.

Overall, the Maxim Integrated MAX5084ATT+T is a robust and reliable voltage regulator that combines high performance with a small package size, making it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5709 $52.9963
17+ $6.2121 $105.6057
25+ $6.0179 $150.4475
35+ $5.8238 $203.8330
45+ $5.6297 $253.3365
60+ $5.0473 $302.8380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 232 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess