Products specifications Report Issue?

RoHS State Request Verification
Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1150275-AZ358CM-E1
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AZ358CM-E1 CAD Model

Description

The AZ358CM-E1 is a low-power dual operational amplifier from BCD Semiconductor Manufacturing Limited. This amplifier is designed for a wide range of analog applications, offering a good balance of performance and power efficiency. The dual configuration means it contains two independent operational amplifiers within a single package, allowing for more compact and versatile circuit designs. This part of BCD Semiconductor's amplifier portfolio is commonly used in signal conditioning, amplification, and filtering circuits.

Applications

  • General-purpose amplification.
  • Signal conditioning.
  • Active filters.
  • Voltage followers.
  • Comparators.

Features

  • Low Power Consumption: Efficient operation for battery-powered devices and energy-conscious applications.
  • Dual Operational Amplifiers: Two independent amplifiers in a single package for space-saving designs.
  • Wide Supply Voltage Range: Operates from a wide range of supply voltages, increasing flexibility.
  • High Open-Loop Gain: Provides high gain for accurate signal amplification.
  • Internal Frequency Compensation: Simplifies circuit design and improves stability.

Benefits

  • Energy Efficiency: Low power consumption extends battery life and reduces overall power usage.
  • Space Savings: Dual amplifier configuration reduces the number of components required.
  • Versatility: Suitable for a wide range of applications due to its broad operating parameters.
  • Simplified Design: Internal compensation reduces the need for external components and simplifies circuit design.

Additional Details

The AZ358CM-E1 is typically available in a surface-mount package, making it easy to integrate into modern electronic assemblies. It is designed to operate over a wide temperature range. Consult the datasheet for comprehensive specifications, including input bias current, input offset voltage, and slew rate.

You May Also Be Interested in

Rohm Semiconductor
Video signal switcher
Lowest to $2.8019
ECAD model for BA7606F
Cypress Semiconductor Corp
Peak Reducing EMI Solution
Need more? Email Us
ECAD model for CYW180-02SX
Texas Instruments
8-BIT SHIFT REGISTERS WITH 3-STATE OUTPUT REGISTERS
Lowest to $0.3721
ECAD model for CD74HC595M96
Rohm Semiconductor
Standard 36V Stepping Motor Drivers
Need more? Email Us
ECAD model for BD6395FP-E2
NXP / Nexperia
Rectifier diodes ultrafast, rugged
Lowest to $0.3958
ECAD model for BYV32EB
Chino-Excel
Dual N-Channel Enhancement Mode Field Effect Transistor
Lowest to $0.3389
ECAD model for CEC8218
Eutech Microelectronics
Low Cost 1A Linear Battery Charge Controllers
Need more? Email Us
ECAD model for EUP8051-42QIR1
Atmel
High- Performance EE PLD
Need more? Email Us
ECAD model for ATF22V10BQL-25SI
EPCOS (TDK)
SAW IF filter
Need more? Email Us
ECAD model for B1707

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention