EN
  • EN
  • DE

SN74ALVCH16373KR

Part No SN74ALVCH16373KR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC D-TYPE LATCH 3-ST 56-BGA / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 56-BGA Microstar Junior (7x4.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr Texas Instruments
Series 74ALVCH
Package Tape & Reel
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 1.65V ~ 3.6V
Independent Circuits 2
Delay Time - Propagation 1ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 56-VFBGA
Supplier Device Package 56-BGA Microstar Junior (7x4.5)
Base Product Number 74ALVCH16373
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 934574-SN74ALVCH16373KR
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH16373KR CAD Model

Description

Product Overview: SN74ALVCH16373KR

The SN74ALVCH16373KR is a high-performance, 16-bit transparent D-type latch designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit (IC) is part of the advanced low-voltage CMOS (ALVC) family, which is renowned for its low power consumption and high-speed operation. The SN74ALVCH16373KR is specifically engineered to address the needs of high-speed memory buffering and data storage in a wide range of applications.

Key Features

  • Technology: The device is built on the advanced low-voltage CMOS technology, providing a perfect balance between speed and power efficiency.
  • Bus Hold: Equipped with a bus-hold feature, the latch maintains the last active state on its data input pins, eliminating the need for external pull-up or pull-down resistors.
  • Wide Voltage Range: It operates over a broad voltage range of 2.3V to 3.6V, making it versatile for various system voltage levels.
  • Data Flow: The 16-bit transparent latch allows data to flow from the input ports to the output ports when enabled, providing smooth and efficient data handling.
  • Edge-Triggered Latches: The device features edge-triggered latches, ensuring data is captured at precise timing with respect to the clock signal.
  • Output Control: The SN74ALVCH16373KR includes an output enable (OE) feature that allows the user to place the output in a high-impedance state, facilitating bus management and data flow control.

Applications

Due to its high-speed and efficient data handling capabilities, the SN74ALVCH16373KR is ideal for a variety of applications, including:

  • Memory buffering and storage
  • Data communication systems
  • Servers and networking equipment
  • Embedded systems
  • Industrial control systems

Package and Reliability

The device is available in a compact 48-pin VFBGA package (KR suffix), optimized for reduced space on printed circuit boards. Texas Instruments ensures high reliability and performance standards, making the SN74ALVCH16373KR a trustworthy component for critical data management tasks.

With its combination of speed, power efficiency, and robust feature set, the SN74ALVCH16373KR from Texas Instruments stands as a superior choice for designers looking to optimize their digital systems for performance and reliability.

You May Also Be Interested in

ON Semiconductor
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $0.0993
NXP / Nexperia
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Need more? Email Us
Renesas Electronics America
Channel IC
Need more? Email Us
NXP / Nexperia
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
Harris Corporation
CMOS 8-BIT ADDRESSABLE LATCH
Lowest to $8.3865
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH OCTAL 20-QSOP
Lowest to $0.7474
Harris Corporation
CMOS DUAL 4-BIT DRIVER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3605 $51.9310
52+ $1.9369 $100.7188
80+ $1.8763 $150.1040
111+ $1.8158 $201.5538
143+ $1.7553 $251.0079
191+ $1.5737 $300.5767
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,880 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess