Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829476-MA4Z1590GL
Ultra Librarian 3D Model Ultra Librarian MA4Z1590GL CAD Model

Description

The MA4Z1590GL is a silicon hyperabrupt junction variable capacitance diode (varactor) manufactured by Panasonic. It is designed for use in voltage-controlled oscillators (VCOs), electronic tuning circuits, and other applications where voltage-dependent capacitance is required.

Applications

  • Voltage-Controlled Oscillators (VCOs)
  • Electronic tuning circuits
  • Frequency synthesizers
  • FM modulators

Features

  • Hyperabrupt junction for high tuning ratio
  • Low series resistance
  • High Q-factor
  • Small package size

Benefits

  • Wide tuning range in VCOs and tuning circuits.
  • Minimal signal loss due to low series resistance.
  • Improved oscillator stability and reduced phase noise.
  • Enables compact and miniaturized designs.

Specifications

While specific values can vary, typical parameters include:

  • Capacitance Range: Typically from a few pF to tens of pF, depending on the applied voltage.
  • Tuning Ratio: High tuning ratio due to the hyperabrupt junction.
  • Series Resistance (RS): Low series resistance for high Q-factor.
  • Operating Temperature: -40°C to +85°C

The MA4Z1590GL varactor diode is used in communication systems, test equipment, and other applications where precise and reliable electronic tuning is necessary. Its high tuning ratio and low series resistance make it a suitable choice for demanding circuit designs.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
ECAD model for M5M27C101K-12
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ECAD model for STK7562J
Diodes Incorporated
Lowest to $2.1546
ECAD model for SBR10E45P5
XLSemi
Need more? Email Us
ECAD model for XL5005E1
Solomon
Need more? Email Us
ECAD model for SSD1305T7R1
Broadcom Limited
24 port Gigabit Ethernet + L2 Switc
Lowest to $65.1941
ECAD model for BCM56307B1IEBG
Multi-Tec
MODEM RJ-11 V.92 SRL DATA 3.3V
Need more? Email Us
ECAD model for MT5656RJ-L-92.R2
Box Partners
2 MIL PALLET COVERS, 54"X44"X72"
Need more? Email Us
ECAD model for PC112
Sinopower
Need more? Email Us
ECAD model for SM1A16PSUBC-TUG

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention