EN
  • EN
  • DE

M5M27C101K-12

Part No M5M27C101K-12
Manufacturer Mitsubishi
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843454-M5M27C101K-12
Ultra Librarian 3D Model Ultra Librarian M5M27C101K-12 CAD Model

Description

The M5M27C101K-12 is a 1 Mbit (128Kb x 8) EPROM (Erasable Programmable Read-Only Memory) manufactured by Mitsubishi. It is a non-volatile memory device that can be programmed electrically and erased using ultraviolet light. The "-12" suffix typically indicates an access time of 120ns. This EPROM is commonly used in embedded systems, firmware storage, and other applications requiring non-volatile memory.

Applications

  • Embedded Systems: Used to store firmware, boot code, and configuration data in embedded systems.
  • Industrial Control: Employed in industrial equipment for storing control programs and parameters.
  • Gaming Consoles: Found in older gaming consoles for storing game code.
  • Robotics: Used in robotics applications for storing control algorithms and data.
  • Instrumentation: Incorporated into test and measurement equipment for storing calibration data.

Features

  • 1 Mbit Capacity: Provides 1 Mbit (128Kb x 8) of non-volatile storage.
  • UV Erasable: Can be erased using ultraviolet light and reprogrammed.
  • Fast Access Time: Features an access time of 120 ns.
  • Single 5V Supply: Operates from a single 5V power supply.
  • TTL Compatible: Compatible with TTL logic levels.
  • DIP Package: Available in a standard DIP (Dual In-line Package).

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • Reprogrammable: Can be erased and reprogrammed multiple times.
  • Fast Access: Provides quick access to stored data.
  • Easy to Use: Simple to integrate into existing systems.
  • Wide Availability: Commonly available and supported.

Additional Details

The M5M27C101K-12 EPROM is typically programmed using a dedicated EPROM programmer. The programming process involves applying specific voltages to the device pins according to the manufacturer's specifications. The UV erasure process requires exposing the chip to ultraviolet light for a specified duration. The device operates over a wide temperature range and is designed for reliable long-term data storage. It is commonly used in legacy systems and applications where EPROM technology is still prevalent. The standard DIP package makes it easy to prototype and test on breadboards and development boards.

You May Also Be Interested in

Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess