EN
  • EN
  • DE

NB7L14MNG

Part No NB7L14MNG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:4 8GHZ 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Standard Package 123
Category Integrated Circuits(ICs)
Family Clock/Timing - Clock Buffers Drivers
Series GigaComm
Packaging Tube
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input CML LVCMOS LVDS LVPECL LVTTL
Output LVPECL
Frequency - Max 8GHz
Operating Supply Voltage 2.375 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 16-VFQFN Exposed Pad
Manufacturer Device Package 16-QFN (3x3)
Catalog Differential Output
Win Source Part Number 059832-NB7L14MNG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NB7L14MNG CAD Model

Description

The ON Semiconductor NB7L14MNG is a state-of-the-art differential 1:4 Clock/Data fanout buffer designed to meet the demanding needs of high-speed data communication systems. This robust component delivers exceptional performance by distributing a single differential input to four differential outputs with ultra-low skew and minimal jitter.

Key Features

  • High-Speed Operation: The NB7L14MNG operates at a maximum frequency of 7 GHz or 10 Gb/s, making it ideal for high-speed signal processing applications.
  • Low Skew: With an incredibly low typical output-to-output skew of 15 ps, this device ensures precise timing alignment between signals, a critical factor in high-speed communication and processing tasks.
  • Differential CML Outputs: The device features Current Mode Logic (CML) differential outputs, providing improved signal integrity and noise immunity.
  • Wide Range of Supply Voltages: It supports a broad range of supply voltages from 2.375 V to 3.465 V, offering versatility for different system requirements.
  • Power Efficiency: The NB7L14MNG is designed for low power consumption, with a typical supply current of only 50 mA, contributing to overall power efficiency in system design.

Applications

The versatility and high performance of the NB7L14MNG make it suitable for a variety of applications, including:

  • Gigabit Ethernet and Fiber Channel systems
  • Backplane and cable data transmission
  • High-speed data acquisition and generation
  • Clock distribution networks
  • Test and measurement equipment

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the NB7L14MNG is no exception. Manufactured with precision and rigorously tested, this product is designed to meet the highest standards of performance and durability, ensuring long-term reliability in critical applications.

Product Packaging

The NB7L14MNG is offered in a compact QFN-16 package, providing a space-saving solution without compromising on functionality. Its surface-mount design allows for efficient assembly and integration into a wide range of electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC CLK BUF 1:2 133.33MHZ 24TQFN
Lowest to $5.2389
Diodes Incorporated
CLOCK BUFFER SO-8
Lowest to $0.9196
Microchip Technology
IC CLK BUFFER 1:4 250MHZ 16VQFN
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 350MHZ 24QFN
Lowest to $8.7314
Maxim Integrated
Clock Fanout Buffer 9-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 1:5 TSSOP
Lowest to $6.5223
Diodes Incorporated
IC CLK BUFFER 1:10 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
Diodes Incorporated
IC CLOCK BUFFER MUX 2:2 TSSOP / Clock Fanout Buffer 2-OUT 2-IN 1:2 16-Pin TSSOP T/R
Lowest to $5.2875
Diodes Incorporated
IC CLK BUFFER 1:5 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin SOIC Tube
Lowest to $2.5077
Diodes Incorporated
IC CLK BUFFER 1:18 140MHZ 48SSOP / Clock Fanout Buffer 18-OUT 1-IN 1:18 48-Pin SSOP Tube
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.7680 $67.5360
4+ $27.7071 $110.8284
6+ $26.8412 $161.0472
8+ $25.9754 $207.8032
10+ $25.1095 $251.0950
14+ $22.5120 $315.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess