EN
  • EN
  • DE

NBC12429AMNR4G

Part No NBC12429AMNR4G
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 3.3V/5V Programmable PLL Synthesized Clock Generator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Type PLL Clock Generator
PLL Yes
Input Crystal
Output PECL
Number of Circuits 1
Frequency - Max 400MHz
Divider/Multiplier Yes/No
Operating Supply Voltage 3.135 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Win Source Part Number 1229508-NBC12429AMNR4G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NBC12429
Introduction Date November 01, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian NBC12429AMNR4G CAD Model

Description

The ON Semiconductor NBC12429AMNR4G is a high-performance integrated circuit designed to cater to the demanding needs of modern electronic systems. This precision device is part of ON Semiconductor's portfolio of clock generation and distribution products, which are known for their reliability and efficiency.

Key Features

  • Frequency Synthesizer: The NBC12429AMNR4G is equipped with a frequency synthesizer that allows for flexible frequency generation, making it suitable for a variety of applications.
  • High Precision: This IC offers high precision in frequency synthesis, ensuring stable and accurate clock signals for sensitive electronic components.
  • Low Jitter: The low jitter performance of the NBC12429AMNR4G minimizes signal distortion, which is critical for high-speed digital communication and data processing.
  • Temperature Range: It operates over an extended temperature range, making it reliable in diverse environmental conditions.
  • Package Type: The NBC12429AMNR4G is available in a surface-mount package, which is ideal for compact PCB layouts and modern electronic assemblies.

Applications

This integrated circuit is well-suited for a range of applications across different sectors. It can be used in:

  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • High-speed data processing units
  • Consumer electronics
  • Industrial control systems

Technical Specifications

The NBC12429AMNR4G from ON Semiconductor is designed to meet stringent technical requirements. Some of its notable specifications include:

  • Supply Voltage: Specified for optimal performance at various voltage levels
  • Frequency Range: Capable of generating a wide range of frequencies to suit different design needs
  • Output Type: Provides clock outputs that are compatible with various logic families
  • Mounting Type: Designed for surface mounting to save space and enhance thermal performance

With its robust feature set and ON Semiconductor's commitment to quality, the NBC12429AMNR4G is an excellent choice for designers looking to integrate a reliable clock generation solution into their electronic systems.

You May Also Be Interested in

Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.8230 $69.1150
11+ $11.3421 $124.7631
16+ $10.9875 $175.8000
22+ $10.6329 $233.9238
29+ $10.2783 $298.0707
38+ $9.2157 $350.1966
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess