EN
  • EN
  • DE

NCP1027P100G

Part No NCP1027P100G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC SWIT PWM PROG CM OVP HV 7DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 8.5V
Supply Voltage - Operating 7.2 V to 10 V
Duty Cycle 80%
Frequency - Switching 100kHz
Power (Watts) 25W
Fault Protection Over Power, Over Voltage, Short Circuit
Control Operating Temperature 0°C to 125°C (TJ)
Case / Package 7-PDIP
Mounting Through Hole
Win Source Part Number 059929-NCP1027P100G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1027P100G CAD Model

Description

The NCP1027P100G is a high-performance integrated circuit from ON Semiconductor, designed to provide a cost-effective solution for switch mode power supplies (SMPS). This versatile chip integrates a fixed-frequency current mode controller with a 100 kHz switching frequency and a 700 V MOSFET, offering a compact and efficient design for power conversion applications.

Key Features

  • Integrated 700 V MOSFET: The built-in high-voltage MOSFET allows for reduced component count and simplifies the design process, enhancing overall reliability and performance.
  • Current-Mode Control: The current-mode architecture provides fast transient response and excellent loop stability, ensuring consistent performance under varying load conditions.
  • Frequency Jittering: Reduces EMI emissions and helps in meeting regulatory standards without additional filtering components.
  • Adjustable Overcurrent Protection: The device includes an adjustable overcurrent protection feature, which safeguards the system against short-circuit and overload conditions.
  • Soft-Start Function: Minimizes inrush current during startup, contributing to the longevity of the product and the system it powers.
  • Under-Voltage Lockout (UVLO): Ensures that the device operates at the correct voltage levels, preventing damage from under-voltage conditions.

Applications

The NCP1027P100G is ideal for a wide range of power supply applications, including but not limited to:

  • AC-DC Adapters
  • Offline Battery Chargers
  • Standby and Auxiliary Power Supplies
  • Consumer Electronics
  • Industrial Power Systems

With its robust design and comprehensive protection features, the NCP1027P100G from ON Semiconductor is a top choice for designers looking to create efficient, reliable, and compact power supply solutions. The integration of multiple functions into a single package not only simplifies the overall design but also reduces time-to-market for a wide variety of electronic products.

You May Also Be Interested in

Infineon Technologies
10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $2.9105
Bright Power
Converter Offline Buck Topology SOT-33-5
Lowest to $0.1165
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.6986
Infineon Technologies
TO-220-5 Special Purpose Regulators RoHS
Need more? Email Us
Power Integrations
IC OFFLINE SW MULT TOP 24INSOP
Lowest to $2.8151
Infineon Technologies
DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5821
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.2557
Power Integrations
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $2.2848
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 33V Flyback SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1467

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess