EN
  • EN
  • DE

NCP1028P065G

Part No NCP1028P065G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC SWIT HV 7DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 8.5V
Supply Voltage - Operating 7.2 V to 10 V
Duty Cycle 80%
Frequency - Switching 65kHz
Power (Watts) 25W
Fault Protection Over Power, Short Circuit
Control Operating Temperature 0°C to 125°C (TJ)
Case / Package 7-PDIP
Mounting Through Hole
Win Source Part Number 059930-NCP1028P065G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1028P065G CAD Model

Description

The NCP1028P065G from ON Semiconductor is a versatile and high-performance PWM controller designed for AC-DC power supply applications. This integrated circuit offers a compact solution for power conversion and is ideal for use in a wide range of electrical devices, including adapters, offline battery chargers, auxiliary supplies, and numerous consumer electronics products.

Integrating a fixed-frequency current mode controller with a 65 kHz switching frequency, the NCP1028P065G provides a stable and efficient power supply. It incorporates a high-voltage startup circuit, which ensures reliable startup and reduces standby power consumption. The device's built-in soft-start feature minimizes stress on the power components during startup, enhancing the overall longevity and reliability of the power supply.

The NCP1028P065G is equipped with multiple protection features that safeguard the system against a variety of faults. These include overvoltage protection (OVP), overcurrent protection (OCP), and over-temperature protection (OTP), as well as short-circuit protection (SCP), which helps to prevent damage to the power supply and the load in the event of an output short circuit.

ON Semiconductor's NCP1028P065G also offers frequency jittering, which helps to reduce electromagnetic interference (EMI), thereby simplifying compliance with EMI regulations. This is particularly valuable for applications that require quiet operation and minimal interference with other electronic equipment.

The device is housed in a compact PDIP-7 package, which makes it suitable for space-constrained applications. The NCP1028P065G is designed to work with a wide range of input voltages, making it a flexible choice for global products that must operate in various power environments.

ON Semiconductor's commitment to quality ensures that the NCP1028P065G meets the highest standards of performance and reliability. Whether you are designing a new power supply or upgrading an existing one, the NCP1028P065G offers a solution that combines efficiency, versatility, and protection features in a single, integrated package.

You May Also Be Interested in

Developer Microelectronics
Converter Offline Flyback Topology 60kHz~70kHz SOT-23-6
Lowest to $0.0763
Infineon Technologies
10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $2.9105
Shenzhen Sunmoon Microelectronics Co., Ltd.
Converter Offline Buck Topology 60kHz DIP-8
Lowest to $0.4399
STMicroelectronics
ADVANCED QUASI-RESONANT OFFLINE
Need more? Email Us
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 33V Flyback SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1467
Power Integrations
IC OFFLINE SW MULT TOP 24INSOP
Lowest to $4.6568
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO
Need more? Email Us
HGSEMI
Converter Offline 100Hz~500kHz DIP-16
Lowest to $0.2765
Chipown
Converter Offline 40kHz~50kHz SOP-8
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5141 $60.5640
95+ $1.2425 $118.0375
145+ $1.2035 $174.5075
200+ $1.1647 $232.9400
260+ $1.1259 $292.7340
345+ $1.0095 $348.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess