Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 8.5V
Supply Voltage - Operating 7.5 V to 10 V
Duty Cycle 77%
Frequency - Switching 100kHz
Power (Watts) 40W
Fault Protection Current Limiting, Open Loop, Over Load, Over Temperature
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 7-PDIP
Mounting Through Hole
Win Source Part Number 137773-NCP1052P100
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1052P100 CAD Model

Description

The NCP1052P100 is a high-performance, monolithic high-voltage regulator designed by ON Semiconductor that is specifically engineered for efficient and reliable power management in a variety of applications. This integrated circuit is part of ON Semiconductor's renowned series of power management devices, known for their quality and durability.

The NCP1052P100 is a switcher that combines a fixed-frequency current-mode controller with a 100 kHz switching frequency and a 700 V MOSFET. This combination allows for a simplified design that reduces the number of external components required. It is particularly suitable for use in isolated and non-isolated flyback converters, providing the flexibility needed for both simple and complex power supply designs.

With its built-in protection features, including overcurrent protection, overvoltage protection, and thermal shutdown, the NCP1052P100 ensures safe operation under a variety of conditions. The device's robust construction helps to prevent damage and prolong the life of the end product, making it an excellent choice for applications where reliability is critical.

The NCP1052P100 is also designed to be energy-efficient, with low standby power consumption that meets the requirements of modern energy-saving standards. This makes it an ideal solution for green power solutions and applications that need to comply with energy efficiency regulations.

Key features of the NCP1052P100 include:

  • Integrated 700 V MOSFET
  • Fixed 100 kHz switching frequency
  • Current-mode control for improved transient response
  • Under-voltage lockout with hysteresis
  • Built-in frequency jittering for lower EMI
  • Auto-restart for fault conditions
  • Wide operating temperature range

The device is available in a PDIP-7 package, which is suitable for through-hole mounting, providing ease of integration into a wide range of power supply designs. Whether you are designing power supplies for consumer electronics, industrial systems, or telecommunications equipment, the NCP1052P100 from ON Semiconductor offers a reliable and efficient solution for your power management needs.

You May Also Be Interested in

NXP / Nexperia
IC CTRLR GREENCHIP SMPS 16-SOIC
Lowest to $2.4819
ECAD model for TEA1751T/N1,518
NXP / Nexperia
Need more? Email Us
ECAD model for TEA1522AJM
NXP / Nexperia
IC CTRLR GREENCHIP SMPS 16-SOIC
Lowest to $2.3750
ECAD model for TEA1751LT/N1,518
NXP / Nexperia
IC CTRLR SMPS GREEN OVP 8SOIC
Lowest to $0.6778
ECAD model for TEA1733AT/N1
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Need more? Email Us
ECAD model for NCP1217P133
NXP / Nexperia
IC CTRLR SMPS GREEN OVP 8SO
Lowest to $1.5071
ECAD model for TEA1738LT/N1
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $7.3864
ECAD model for VIPER27HD
ON Semiconductor
IC REG LIN SWITCHING VOLT MODE / Converter Offline Topology
Need more? Email Us
ECAD model for MC33363P
NXP / Nexperia
IC CTRLR SMPS DCM/QR 8SOIC
Lowest to $1.2762
ECAD model for TEA18362T/1J

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention