EN
  • EN
  • DE

TEA1522AJM

Part No TEA1522AJM
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - ACDC Converters,Offline Switchers
Manufacturer NXP
Win Source Part Number 216250-TEA1522AJM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA1522AJM CAD Model

Description

The TEA1522AJM from NXP Semiconductors is a part of the GreenChip™ II family of Switched Mode Power Supply (SMPS) control ICs. This innovative component is designed to facilitate highly efficient and compact power supply solutions, suitable for a wide range of applications, including adapters, chargers, and standby power supplies.

With its ability to operate at a very low supply current, the TEA1522AJM is optimized for low power consumption, making it an ideal choice for energy-sensitive systems. The IC integrates several features that contribute to its performance, such as a high level of integration, leading to a reduction in external components and, consequently, a smaller PCB footprint.

The TEA1522AJM boasts a high level of protection features to ensure the safety and reliability of the end application. These include OverVoltage Protection (OVP), OverCurrent Protection (OCP), and OverTemperature Protection (OTP), which safeguard the system against a range of potential fault conditions. Additionally, the IC supports a wide range of input voltages, making it versatile for global applications with varying power grids.

Another key feature of the TEA1522AJM is its frequency modulation which helps to achieve low Electromagnetic Interference (EMI), reducing noise and improving the overall performance of the power supply. The GreenChip™ II technology also enables the IC to achieve excellent cross-regulation and output voltage accuracy, which are critical for the stability of the powered device.

The TEA1522AJM is available in a compact SO8 package, which is not only space-saving but also conducive to efficient thermal management. This, combined with the IC's high efficiency, contributes to a reduction in the overall thermal footprint of the system, allowing for cooler operation and potentially extending the lifespan of the product.

In summary, the TEA1522AJM from NXP is a sophisticated and environmentally friendly solution for modern power supply designs, offering a blend of efficiency, protection, and miniaturization that meets the demands of today's electronic devices.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess