EN
  • EN
  • DE

TEA1733AT/N1

Part No TEA1733AT/N1
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR SMPS GREEN OVP 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 20.6V
Supply Voltage - Operating 12 V to 30 V
Duty Cycle 72%
Frequency - Switching 91.5kHz
Power (Watts) 75W
Fault Protection Current Limiting, Over Power, Over Temperature, Over Voltage
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 8-SO
Mounting Surface Mount
Win Source Part Number 053118-TEA1733AT/N1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1733AT/N1 CAD Model

Description

Introducing the TEA1733AT/N1 by NXP Semiconductors

The TEA1733AT/N1 is a cutting-edge switch mode power supply (SMPS) controller IC designed by NXP Semiconductors, a leader in the semiconductor industry. This product is specifically engineered to provide a highly efficient and reliable solution for low-power applications, making it an ideal choice for a wide range of electronic devices.

Efficient Power Conversion

At the heart of the TEA1733AT/N1 lies its ability to deliver high efficiency across a wide load range. This is achieved through its green chip technology, which ensures that the power conversion process conserves energy, reducing the overall environmental impact. The IC's built-in frequency reduction mode allows for excellent efficiency at low power, making it perfect for standby power solutions.

Flexible and User-Friendly Design

The TEA1733AT/N1 boasts a flexible design that supports both flyback and buck converter topologies. This versatility makes it suitable for a broad array of power supply designs. Additionally, the IC is user-friendly, with minimal external components required for operation, simplifying the design process and reducing time to market for product developers.

Advanced Protection Features

Protection is a key aspect of the TEA1733AT/N1, as it incorporates several features to ensure the safety and longevity of the end application. Overvoltage protection (OVP), overcurrent protection (OCP), and overtemperature protection (OTP) are all integrated into the IC, safeguarding against potential damage from electrical anomalies. Furthermore, the device includes undervoltage lockout (UVLO) to ensure stable operation under varying input voltage conditions.

Compact and Eco-Friendly

The compact SO8 package of the TEA1733AT/N1 makes it an excellent choice for space-constrained applications, while also adhering to eco-friendly standards. The IC is compliant with Energy Star and Blue Angel regulations, which means it meets strict energy efficiency guidelines, contributing to the development of sustainable products.

Conclusion

In summary, the TEA1733AT/N1 from NXP Semiconductors is a powerful and versatile SMPS controller that offers high efficiency, a user-friendly interface, and robust protection features. Its commitment to energy conservation and compact design makes it an essential component for designers looking to create environmentally friendly and reliable low-power electronic solutions.

You May Also Be Interested in

Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6052 $60.5200
235+ $0.4967 $116.7245
360+ $0.4816 $173.3760
500+ $0.4655 $232.7500
645+ $0.4505 $290.5725
860+ $0.4043 $347.6980
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,470 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess