Product Description: Texas Instruments SN74S194J
The SN74S194J is a high-performance, 4-bit bidirectional universal shift register manufactured by the globally recognized firm, Texas Instruments. This device is designed with cutting-edge technology to provide optimal functionality and efficiency in various applications.
Constructed with silicon gate technology, the SN74S194J offers a 4-bit storage capability and a two-way shift capability. This device can shift right, shift left, or perform parallel load operations, making it extremely versatile. The direction of the shift operation is determined by the two select inputs, making it easy to control.
The SN74S194J is built for high speed, with a typical shift frequency of 25 MHz. It also has a low operating power, making it an energy-efficient choice. This product is designed to work with a 5V power supply, which is standard in most applications.
One of the main features of the SN74S194J is its asynchronous master reset, which clears all four stages and resets the shift register. This feature can be activated regardless of the operating mode or the state of the clock, providing additional flexibility and control.
The SN74S194J is packaged in a 16-pin ceramic dual-in-line package, making it compact and easy to integrate into various systems. The package is also designed for durability, ensuring that the device can withstand the rigors of regular use.
Overall, the Texas Instruments SN74S194J is a reliable and efficient choice for a variety of applications. Whether you need a shift register for data storage, data transfer, or any other purpose, this device offers the performance and versatility you need.