EN
  • EN
  • DE

NCP1215ASNT1

Part No NCP1215ASNT1
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR CM UVLO 6TSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 12.5V
Supply Voltage - Operating 9 V to 18 V
Control Operating Temperature 150°C (TJ)
Case / Package 6-TSOP
Mounting Surface Mount
Win Source Part Number 103641-NCP1215ASNT1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1215ASNT1 CAD Model

Description

The ON Semiconductor NCP1215ASNT1 is a versatile and efficient PWM current-mode controller designed for high-performance off-line power supplies. This compact integrated circuit is specifically engineered to deliver precise power regulation, making it an ideal choice for a wide range of applications, including AC-DC adapters, offline battery chargers, and auxiliary power supplies.

Key Features

  • Current-Mode Operation: The NCP1215ASNT1's current-mode control provides fast response to load changes and inherent pulse-by-pulse control, enhancing the overall stability and performance of your power supply design.
  • Adjustable Switching Frequency: With a maximum frequency of 65 kHz, designers can optimize the performance of their power supply to suit specific application needs, balancing efficiency and component size.
  • Frequency Foldback: To improve efficiency at light loads, the controller offers frequency foldback capability, which reduces the switching frequency under light-load conditions, thus minimizing standby power consumption.
  • Built-in Protection Features: The device includes various protection mechanisms such as overvoltage protection (OVP), short-circuit protection (SCP), and over-temperature protection (OTP), ensuring reliable operation and safeguarding against potential damage caused by abnormal operating conditions.
  • Low Standby Power: The NCP1215ASNT1 is designed to achieve ultra-low standby power consumption, making it compliant with modern energy-saving standards and ideal for green power solutions.
  • High-Voltage Startup: The integrated high-voltage startup circuit allows the controller to operate directly from the rectified mains voltage, simplifying the design and reducing external component count.

Applications

The NCP1215ASNT1 is suitable for a variety of applications, including:

  • Consumer electronics power supplies
  • Standby and auxiliary power supplies
  • AC-DC adapters for laptops, phones, and other portable devices
  • Offline battery chargers
  • LED lighting drivers

With its combination of features and protections, the NCP1215ASNT1 from ON Semiconductor is an excellent choice for designers looking to create efficient, reliable, and cost-effective power supply solutions.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Need more? Email Us
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 300mW 10V~23V Flyback SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1173
Chengdu Chip-Rail Microelectronics Co., Ltd.
300mW 10V~30V Flyback SOT-23-6L AC DC Converters, Offline Switchers RoHS
Lowest to $0.1027
Power Integrations
IC OFFLINE SW MULT TOP 24INSOP
Lowest to $2.8151
Developer Microelectronics
Converter Offline Flyback Topology 60kHz~70kHz SOT-23-6
Lowest to $0.0763
Shenzhen Sunmoon Microelectronics Co., Ltd.
Converter Offline Buck Topology 60kHz DIP-8
Lowest to $0.4399
EG Micro
58.2kHz~61.8kHz 600V 7.5V~20V Half-Bridge SOP-16 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4985
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.6986
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.3822

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4666 $58.3250
305+ $0.3829 $116.7845
470+ $0.3710 $174.3700
645+ $0.3590 $231.5550
835+ $0.3471 $289.8285
1,115+ $0.3112 $346.9880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess